EN
  • EN
  • DE

PC74HC4075P

Part No PC74HC4075P
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269109-PC74HC4075P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC74HC4075P CAD Model

Description

NXP PC74HC4075P Triple 3-Input OR Gate

The NXP PC74HC4075P is a high-speed Si-gate CMOS device that provides a triple 3-input OR gate functionality. It is designed to operate across a wide range of supply voltages, from 2V to 6V, and offers low power consumption, making it a versatile choice for a variety of electronic applications. This integrated circuit is part of the 74HC family, which is well-known for its robust performance and compatibility with TTL (Transistor-Transistor Logic).

The PC74HC4075P comes in a 14-pin DIP (Dual In-line Package), which is a standard through-hole mounting package that facilitates easy integration into a wide array of circuit boards. The pin configuration is designed to simplify the PCB layout process, ensuring that designers can incorporate the device into their designs with minimal hassle.

Each of the three independent OR gates in the PC74HC4075P has three inputs, which allows for complex logic functions to be implemented without the need for multiple chips. The OR gates are designed to have a high noise immunity and a low propagation delay, which is critical for high-speed logic operations.

Key features of the NXP PC74HC4075P include:

  • Wide supply voltage range from 2V to 6V.
  • Low power consumption: 20 µA maximum ICC.
  • High noise immunity.
  • Low propagation delay.
  • Output capability: standard.
  • Inputs are protected against static discharge.
  • Compliance with JEDEC standard no. 7A.
  • ESD protection: HBM JESD22-A114F exceeds 2000V, MM JESD22-A115-A exceeds 200V.

The device's logic gates are TTL compatible when operated in the 4.5V to 5.5V range, which allows for easy interfacing with existing TTL logic without the need for additional level shifting circuits. The PC74HC4075P is suitable for a wide range of applications, including logic synthesis, signal gating, and function generation in computer systems, telecommunications, and consumer electronics.

Overall, the NXP PC74HC4075P is a reliable and efficient solution for designers looking to implement complex logic functions with a minimal number of components. Its robust design and compatibility with existing logic families make it an excellent choice for both new designs and retrofits.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess