Overview of NXP PC74HC373DB
The NXP PC74HC373DB is a high-speed Si-gate CMOS device that is pivotal in the realm of digital electronics. Designed to meet the demanding requirements of fast switching circuits, this integrated circuit is a member of the 74HC/HCT family, renowned for its robust performance and versatility.
Key Features
- Octal D-type Transparent Latch: The PC74HC373DB features eight latches with 3-state outputs, making it ideal for use in temporary storage or transferring data in systems with bus-oriented architecture.
- High-Speed Performance: This device operates at high speeds with a typical propagation delay time significantly lower than other technologies, ensuring swift data handling in critical applications.
- Low Power Consumption: Despite its high-speed capabilities, the PC74HC373DB is designed for low power consumption, which is crucial for battery-operated and power-sensitive systems.
- Wide Operating Voltage: It can function across a wide range of operating voltages from 2V to 6V, providing designers with the flexibility to use it in various power environments.
- Non-Inverting Buffers: The device features non-inverting buffers, which maintain the integrity of the signal being transmitted through the latches.
Applications
The versatility of the PC74HC373DB makes it suitable for a broad spectrum of applications, including:
- Buffering and storage in data systems
- Bus interfacing in microprocessor/microcontroller systems
- Communication systems
- Industrial control systems
- Portable electronics
Quality and Reliability
NXP has a reputation for producing high-quality, reliable components, and the PC74HC373DB is no exception. It is manufactured to stringent standards, ensuring its reliability in a wide range of environmental conditions. This commitment to quality makes it a trusted choice for mission-critical applications where failure is not an option.
Package and Availability
The PC74HC373DB is offered in a SO20; SOT163-1 package, which is designed for optimal space-saving on PCBs. This packaging is conducive to automated assembly processes, thus facilitating mass production and integration into various electronic products.
For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the official NXP Semiconductors website or contact authorized distributors.