Product Overview: NXP PC74HC32P
The NXP PC74HC32P is a high-speed CMOS logic quad two-input OR gate integrated circuit, designed to operate at a wide range of voltages while providing a robust and reliable performance in various digital applications. This versatile component is an essential building block in digital systems, offering the functionality needed to implement logical addition, which is fundamental in computational operations and digital signal processing.
Key Features
- Logic Type: Quad 2-Input OR Gate
- Supply Voltage Range: 2.0V to 6.0V, accommodating a wide variety of use cases and ensuring compatibility with both TTL and CMOS logic levels.
- High Noise Immunity: NXP's advanced silicon-gate CMOS technology provides a high noise immunity characteristic of 1 V(NIH) and 0.8 V(NIL).
- Low Power Consumption: Balanced propagation delays and low quiescent current make it ideal for battery-operated devices.
- Output Drive Capability: Capable of driving up to 10 LSTTL loads, which allows for considerable flexibility in interfacing with other logic families.
- Package: The device comes in a 14-pin DIP (Dual In-line Package), making it easy to integrate into a wide range of electronic circuits.
- ESD Protection: Greater than 2000V Human Body Model (HBM) ESD protection ensures robustness for handling and long-term reliability.
Applications
The PC74HC32P is suitable for a variety of applications that require logical OR operations. Its common uses include:
- Function generators
- Computer logic components
- Digital signal processing
- Control systems
- Embedded systems
- Alarm systems
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and the PC74HC32P is no exception. This device is manufactured with precision and is subjected to rigorous testing to ensure that it meets the high standards expected of NXP products. Customers can trust in the reliability and performance of the PC74HC32P for their critical electronic designs.
Environmental Compliance
The PC74HC32P is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, making it an environmentally friendly choice for manufacturers looking to create sustainable products.