Introducing the PC74HC04T Logic Inverter from NXP
The PC74HC04T is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). It is fabricated with silicon gate CMOS technology which ensures low power consumption and high noise immunity. This product from NXP Semiconductors is designed for exceptional performance in a wide array of applications.
Key Features
- Logic Type: Hex inverter - It contains six independent inverter gates in a single package, providing you with multiple units for complex circuit designs.
- Supply Voltage Range: 2.0 to 6.0 V - This wide range allows for flexible use in various systems without the need for strict voltage regulation.
- High Noise Immunity: The inherent characteristics of CMOS technology offer a significant resistance to electrical noise, a crucial feature for stable operations in electrically noisy environments.
- Low Power Consumption: Its CMOS technology also ensures that the power consumption is minimal, especially when in the static (non-switching) state, making it ideal for battery-powered devices.
- High-Speed Performance: The PC74HC04T is capable of operating at high speeds, which aligns with the needs of high-speed logic systems and supports faster signal processing.
- Output Drive Capability: Capable of driving up to 10 LSTTL loads, providing ample power to drive connected components within a circuit.
Applications
The versatility of the PC74HC04T allows it to be used in a broad spectrum of applications, ranging from:
- Wave and pulse shapers
- High-speed logic circuits
- Power management systems
- Signal inverters
- Function generators
Engineered to deliver high performance with reliability, the PC74HC04T is an ideal choice for designers looking for a robust inverter solution. Its ability to integrate into various circuit designs with ease, coupled with NXP's reputation for quality semiconductor products, makes this component a valuable addition to any electronics project or product line.
For detailed specifications, application notes, and additional resources, please refer to the official NXP datasheets and product documentation available on the NXP website.