EN
  • EN
  • DE

PC74AHC1G32GW

Part No PC74AHC1G32GW
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269084-PC74AHC1G32GW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC74AHC1G32GW CAD Model

Description

The NXP PC74AHC1G32GW is a high-speed, single 2-input OR gate integrated circuit that embodies the cutting-edge technology of NXP Semiconductors in the field of logic devices. This particular model is part of the AHC (Advanced High-speed CMOS) family, which is renowned for its robust performance and compatibility with a wide voltage range.

Key Features

  • Logic Type: 2-input OR gate, which is a fundamental component in digital circuits, allowing for the execution of logical operations essential in computing and digital systems.
  • Package: The device comes in a compact 5-pin SOT353 package, making it suitable for space-constrained applications while providing excellent thermal performance.
  • Operating Voltage: It operates over a wide voltage range from 2.0 V to 5.5 V, accommodating various levels of signal voltages and making it versatile for different logic systems.
  • High-Speed Operation: With a balanced propagation delay and transition times, this OR gate is designed for high-speed operation, ensuring quick response times in critical applications.
  • Low Power Consumption: The device features low power dissipation, which is crucial for energy-efficient designs and portable applications where battery life is a concern.
  • Temperature Range: It is operational across a wide temperature range, from -40°C to +125°C, making it reliable in extreme environmental conditions.
  • Latch-Up Performance: It exceeds 250 mA per JESD 78, Class II, ensuring robust performance against latch-up.
  • ESD Protection: The gate has excellent electrostatic discharge (ESD) protection, which safeguards the device from unexpected electrical spikes that could otherwise damage the circuit.

Applications

The NXP PC74AHC1G32GW is ideal for a multitude of applications that require high-speed logic operations, such as:

  • Computing systems
  • Data processing units
  • Communication devices
  • Portable electronics
  • Industrial control systems

With its combination of speed, power efficiency, and robustness, the NXP PC74AHC1G32GW is an excellent choice for designers looking to optimize their digital systems for performance and reliability.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess