EN
  • EN
  • DE

PC33937APEK

Part No PC33937APEK
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description Analog / Linear ICs (S&D, non Std., MPP) Part 2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1202123-PC33937APEK
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC33937APEK CAD Model

Description

The NXP PC33937APEK is a state-of-the-art motor driver solution designed for precision control of brushless DC (BLDC) motors. It is part of NXP's extensive portfolio of automotive-grade products, crafted to meet the rigorous demands of the automotive industry. This advanced motor driver is ideal for a variety of applications, including but not limited to, electric power steering, engine cooling fans, and HVAC blowers.

Key Features

  • High Integration: The PC33937APEK integrates multiple features into a single chip, including a pre-driver for BLDC motors, reducing the need for external components and simplifying the design process.
  • Advanced Motor Control: It provides precise control over motor speed and torque with its sophisticated algorithms, ensuring smooth and efficient operation.
  • Automotive Qualified: Designed to meet the AEC-Q100 standard, this product is qualified for automotive applications, ensuring reliability and performance under harsh conditions.
  • Protection Features: With built-in over-current, over-voltage, under-voltage, and over-temperature protection, the PC33937APEK ensures the safety and longevity of the motor system.
  • Diagnostic Functions: It includes diagnostic capabilities that facilitate easy maintenance and troubleshooting, enhancing system reliability.

Technical Specifications

The PC33937APEK operates over a wide voltage range and is suitable for 12V, 24V, and 48V systems. Its robust design enables it to withstand the transients and noise typically found in automotive environments. The device also features a LIN transceiver, enabling communication with microcontrollers and other devices within the vehicle's network.

Applications

Its versatility makes it an excellent choice for a wide range of automotive applications that require reliable and efficient motor control. The PC33937APEK motor driver can be easily integrated into existing systems, offering designers a flexible and powerful solution for their motor control needs.

Summary

In summary, the NXP PC33937APEK motor driver is a high-performance, automotive-grade solution that brings together integration, control, and reliability. It stands as an excellent choice for designers looking to enhance the performance and safety of their automotive motor control systems.

You May Also Be Interested in

Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
NANYA
Need more? Email Us
QSI
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Intel
Contact for details
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess