EN
  • EN
  • DE

PBYR2025CT

Part No PBYR2025CT
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description Rectifier Diode, Schottky, 20A, 25V V(RRM)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083968-PBYR2025CT
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PBYR2025CT CAD Model

Description

The NXP PBYR2025CT is a robust and efficient Schottky rectifier designed for high-performance power conversion applications. This dual common-cathode Schottky rectifier is housed in a compact TO-220AB package, making it suitable for a wide range of electronic devices where space and thermal efficiency are critical considerations.

Key Features

  • Forward Current: The PBYR2025CT is capable of handling a continuous forward current of up to 20A, providing ample current capacity for demanding applications.
  • Repetitive Peak Reverse Voltage: With a repetitive peak reverse voltage of 25V, this component can withstand significant voltage spikes without damage.
  • Low Forward Voltage Drop: The low forward voltage drop characteristic of Schottky diodes ensures higher efficiency and reduced power loss in operation.
  • High Surge Current Capability: This device can handle high surge currents, making it suitable for applications that experience frequent power surges or spikes.
  • Fast Switching Speed: The fast switching speed of the PBYR2025CT minimizes switching losses and is ideal for high-frequency power supplies and converters.
  • Operating Temperature Range: It operates over a wide temperature range from -65°C to 150°C, ensuring reliability in extreme conditions.

Applications

The NXP PBYR2025CT is versatile and can be used in various applications including:

  • Switch-mode power supplies (SMPS)
  • Power inverters and converters
  • Free-wheeling diodes in motor control circuits
  • DC-DC converters
  • Automotive applications
  • Power management systems

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and reliability. The PBYR2025CT is manufactured with stringent quality control measures, ensuring that each device meets the highest industry standards. This Schottky rectifier is RoHS compliant, making it an environmentally friendly choice for electronic designs.

You May Also Be Interested in

Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
KOA Speer
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess