EN
  • EN
  • DE

TJA1057GT3

Part No TJA1057GT3
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description NXP 2017+RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981343-TJA1057GT3
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TJA1057GT3 CAD Model

Description

Introducing the NXP TJA1057GT3 High-Speed CAN Transceiver

The NXP TJA1057GT3 is a standout member of the high-speed Controller Area Network (CAN) transceiver family that provides an interface between a CAN protocol controller and the physical two-wire CAN bus. This robust transceiver is designed to deliver reliable performance for automotive and industrial applications, ensuring efficient communication in environments that demand high-speed data exchange with minimal electromagnetic emissions and susceptibility.

Key Features

  • ISO 11898-2:2016 Compliant: The TJA1057GT3 meets the stringent requirements of the ISO 11898-2:2016 standard, which ensures compatibility with the latest CAN specifications for data transmission.
  • Low Power Mode: With a focus on energy efficiency, the device features a low-power standby mode. This ensures minimal power consumption when the network is idle or when the system is in a power-saving state.
  • Bus Fault Protection: The transceiver is equipped with extensive bus fault protection of ±58 V, safeguarding the device against transients and other electrical disturbances on the CAN bus.
  • High Electromagnetic Compatibility (EMC): Designed with EMC in mind, the TJA1057GT3 offers both low emission and high immunity to electromagnetic interference, making it ideal for use in electrically noisy environments.

Enhanced Functionality

The TJA1057GT3 incorporates several advanced features to support complex automotive and industrial networks:

  • Transmit Data (TXD) Dominant Timeout: This function prevents the CAN controller from blocking communication on the CAN bus due to a faulty transmit operation.
  • Understandable Diagnostics: The device provides diagnostic capabilities, making it easier to identify issues and maintain the integrity of the CAN network.
  • Remote Wake-up Capability: The transceiver can detect and respond to wake-up signals on the CAN bus, which is essential for applications that require remote activation.

Applications

The TJA1057GT3 is suitable for a wide range of applications, including:

  • Automotive networks such as body control modules, gateway modules, and powertrain systems.
  • Industrial automation systems that require robust and reliable CAN communication.
  • Heavy machinery and commercial vehicle bus systems.
  • Medical equipment and other safety-critical applications.

With its combination of high-speed communication, low power consumption, and protective features, the NXP TJA1057GT3 is an excellent choice for developers and engineers looking to enhance the performance and reliability of their CAN-based systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3717 $50.1795
290+ $0.3482 $100.9780
450+ $0.3365 $151.4250
640+ $0.3129 $200.2560
835+ $0.3012 $251.5020
1,040+ $0.2894 $300.9760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,800 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess