EN
  • EN
  • DE

PBYR1045X

Part No PBYR1045X
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description 10 A 45 V Silicon Rectifier Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1167772-PBYR1045X
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBYR1045X CAD Model

Description

The PBYR1045X is a state-of-the-art Schottky barrier rectifier designed by NXP Semiconductors, a leader in the industry known for its high-quality and reliable components. This rectifier is specifically engineered to cater to high-efficiency energy requirements and is widely used in power supply applications across various electronic devices.

Key Features

  • Low Forward Voltage Drop: The PBYR1045X boasts a low forward voltage drop, which enhances its efficiency by reducing power loss during operation. This makes it an ideal choice for applications where energy conservation is crucial.
  • High Surge Current Capability: Designed to withstand high surge currents, this rectifier is robust and can handle the demands of applications with high peak current loads.
  • Guard Ring Protection: It includes a guard ring for enhanced ruggedness and long-term reliability. This feature helps protect the device from voltage spikes and other transient disturbances that could potentially cause damage.
  • High Junction Temperature: The PBYR1045X operates effectively at high junction temperatures, ensuring reliability and performance even under demanding thermal conditions.

Applications

The versatility of the PBYR1045X allows it to be used across a wide range of applications. It is particularly suitable for:

  • Switch-mode power supplies (SMPS)
  • Adapters and battery chargers
  • DC-DC converters
  • Reverse polarity protection circuits
  • Power management systems

Technical Specifications

Parameter Value
Package TO-220FP
Repetitive Peak Reverse Voltage (Vrrm) 45 V
Average Forward Current (If(AV)) 10 A
Non-repetitive Peak Forward Surge Current (Ifsm) 150 A
Max Junction Temperature (Tj) 175 °C

With its robust design and superior performance characteristics, the PBYR1045X from NXP Semiconductors is an exemplary component for designers looking to enhance the efficiency and durability of their power management systems.

You May Also Be Interested in

Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NANYA
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
PLX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess