EN
  • EN
  • DE

PBYP20100CTB

Part No PBYP20100CTB
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 268667-PBYP20100CTB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBYP20100CTB CAD Model

Description

The NXP PBYP20100CTB is a robust semiconductor device designed to handle high power and efficiency in a variety of applications. It is a dual Schottky rectifier optimized for low forward voltage drop and high junction temperature, making it an excellent choice for high-frequency power switching applications.

Key Features

  • Voltage Rating: The device is rated for a repetitive peak reverse voltage (VRRM) of 100V, which is suitable for many mid-range power applications.
  • Current Handling: With an average forward current (IF(AV)) of 20A, this diode can handle significant power requirements, ensuring reliable operation in demanding conditions.
  • Low Forward Voltage: The low forward voltage drop (VF) characteristic minimizes power loss during conduction, enhancing the overall efficiency of the system.
  • High Junction Temperature: The high maximum operating junction temperature (Tj) allows the diode to perform reliably even at elevated temperatures, which is critical for maintaining performance in thermally challenging environments.
  • Package: Encased in a TO-220B plastic package, the PBYP20100CTB offers a compact form factor while providing excellent thermal and mechanical characteristics.

Applications

The NXP PBYP20100CTB is versatile and can be used in a wide array of applications, including:

  • Switching power supplies
  • Power converters
  • Free-wheeling diodes in power inverters
  • Motor control circuits
  • Automotive applications

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The PBYP20100CTB is manufactured with the highest standards, ensuring that it meets the rigorous demands of industrial and automotive applications. With its combination of performance, efficiency, and durability, the NXP PBYP20100CTB is an excellent choice for designers seeking a dependable power diode solution.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
Allegro MicroSystems, LLC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NEC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess