EN
  • EN
  • DE

BT151X-650R

Part No BT151X-650R
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Thyristors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 039698-BT151X-650R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BT151X-650R CAD Model

Description

The NXP BT151X-650R represents a high-performance silicon-controlled rectifier (SCR) that is designed to meet the demanding requirements of industrial power control and rectification. This robust thyristor is a preferred choice for applications requiring phase control and regulated power supply in a compact, reliable package.

Key Features

  • Voltage Capability: The BT151X-650R is capable of withstanding voltages up to 650V, making it suitable for a range of high-voltage applications.
  • Current Rating: With an average on-state current of 12A, this thyristor can handle significant power levels, contributing to its versatility in various power control tasks.
  • High Surge Current: It has an excellent surge current capability, ensuring reliability under extreme conditions and during transient events.
  • Sensitive Gate: The sensitive gate allows for easy triggering with low gate currents, making the device highly efficient in its operation.
  • Isolated Mounting Tab: The device features an isolated mounting tab rated at 2500V RMS, providing increased safety and ease of installation.
  • Compact Package: Encased in a TO-220F package, the BT151X-650R is optimized for space-saving designs without compromising on power capacity or thermal performance.

Applications

The NXP BT151X-650R is widely used across various industrial applications due to its reliability and efficiency. Some of its common applications include:

  • Motor control circuits
  • Industrial inverters
  • Power regulation systems
  • AC phase control
  • Overvoltage crowbar protection
  • Heating controls

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the BT151X-650R is no exception. It is manufactured with the highest standards, ensuring consistent performance and durability for long-term applications. Whether you are designing a new power control system or upgrading an existing one, the NXP BT151X-650R thyristor is an excellent choice for a reliable and efficient solution.

You May Also Be Interested in

STMicroelectronics
Lowest to $2.9707
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
Toko America Inc.
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
EPCOS (TDK)
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Broadcom Limited
Lowest to $8.1127
Intersil
Lowest to $13.2432

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,881 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess