Products specifications Report Issue?

Reference Date Code 2010+
Reference case HUSON-3
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 711610-PBSS5620PA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBSS5620PA CAD Model

Description

Product Overview: NXP PBSS5620PA

The NXP PBSS5620PA is a state-of-the-art, high-performance, low V<sub>CESAT PNP transistor designed to deliver efficiency and reliability for a wide range of applications. This product is part of NXP's portfolio of medium power transistors which are renowned for their excellent performance in high-speed switching applications.

The PBSS5620PA transistor is characterized by its low collector-emitter saturation voltage, which ensures minimal power loss and heat generation, making it an ideal choice for energy-sensitive circuits. With a collector current capability of up to 2A and a collector-emitter voltage of 20V, this transistor can handle significant power levels while maintaining a high level of efficiency.

This transistor is housed in a compact, leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) package, which not only saves valuable board space but also enhances thermal performance and reduces parasitic inductance. The package is designed for automated assembly processes, which contributes to reduced manufacturing costs and improved production throughput.

The PBSS5620PA is suitable for a broad range of applications, including but not limited to, power management circuits, charging circuits, DC-DC converters, and LED drivers. Its high current gain-bandwidth product ensures that the transistor can operate at high frequencies, which is particularly useful in applications involving amplification and fast switching.

NXP's commitment to quality is evident in the PBSS5620PA, which is built to meet stringent industry standards for performance and reliability. The device also features built-in protection against excessive current and voltage, which safeguards the transistor and the overall circuit from potential damage.

In summary, the NXP PBSS5620PA PNP transistor is a versatile and robust component that offers a combination of low power dissipation, high efficiency, and space-saving packaging. It is an excellent choice for designers looking to optimize their power-sensitive applications without compromising on performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Hex Inverter with 5V Tolerant Schmitt Trigger Inputs
Need more? Email Us
ECAD model for 74LCX14
Hitachi, Ltd
Silicon N Channel MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for 2SK2730
NXP / Nexperia
3.3V Octal transceiver/register, non-inverting 3-State
Need more? Email Us
ECAD model for 74LVT652PW
NXP / Nexperia
Dual JK flip-flop with reset; negative-edge trigger
Lowest to $0.1695
ECAD model for 74HC107
Shindengen
Switching Power Transistor(5A NPN)
Need more? Email Us
ECAD model for 2SC4979
Analog Power
N-Channel 20-V (D-S) MOSFET
Need more? Email Us
ECAD model for AM60N02-09D
Sanken
Silicon NPN Triple Diffused Planar Transistor(Switching Regulator and General Purpose)
Need more? Email Us
ECAD model for 2SC3831
Littelfuse Inc.
Surface Mount Fuses Thin Film > 1206 Size > Very Fast-Acting > 466 Series | FUSE BOARD MOUNT 1.75A 63VAC/VDC
Lowest to $0.0763
ECAD model for 04661.75NRHF
Analog Devices Inc.
Dual Picoampere Input Current Bipolar Op Amp | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $6.2898
ECAD model for AD706JR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention