The NXP P89V660FBC is a robust and versatile 8-bit microcontroller that is part of the P89V660 series, designed to cater to a wide range of embedded applications. This microcontroller is built upon a high-performance architecture that is engineered to deliver exceptional speed and reliability, making it an ideal choice for industrial control, automotive systems, and smart IoT devices.
Key Features
- Core: The P89V660FBC is powered by an 8051-based core, which operates at a maximum frequency of 40 MHz, providing a solid foundation for applications that demand quick data processing and real-time responses.
- Memory: It comes equipped with 16 KB of Flash memory, which allows for ample space to store firmware and applications. Additionally, it includes 256 bytes of RAM for efficient data handling and manipulation.
- Digital Peripherals: The microcontroller features a variety of digital peripherals, including two 16-bit timers/counters, a watchdog timer, and serial communication interfaces such as UART and I²C, facilitating easy integration with other components and systems.
- Input/Output: With 32 general-purpose I/O pins, the P89V660FBC provides designers with the flexibility to connect to a wide array of sensors, actuators, and other electronic components.
- Power Management: The device supports a wide operating voltage range from 2.7V to 5.5V, ensuring compatibility with various power sources and providing options for power-sensitive applications.
Advanced Security and Reliability
NXP has integrated advanced security features into the P89V660FBC to protect against unauthorized access and code tampering. Additionally, the microcontroller's robust design ensures stable operation even in harsh environmental conditions, making it a reliable choice for mission-critical applications.
Development Support
To facilitate rapid development and deployment, NXP offers extensive support for the P89V660FBC, including development tools, software libraries, and reference designs. This support enables developers to streamline their design process and bring products to market more quickly and efficiently.