EN
  • EN
  • DE
  • IT

P89V51RD2FA,512

Part No P89V51RD2FA,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44PLCC / MCU 8-bit 80C51 CISC 64KB Flash 5V 44-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 89V
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 40MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 4.5 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 791317-P89V51RD2FA,512
Popularity Medium
Supply and Demand Status Limited
Family Name P89V51RD2
Introduction Date March 01, 2004
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89V51RD2FA,512 CAD Model

Description

Product Overview: P89V51RD2FA,512 by NXP Semiconductors

The P89V51RD2FA,512 is a powerful microcontroller unit (MCU) produced by NXP Semiconductors, a leader in the electronics industry. This MCU is part of the P89V51RD2 family, which is renowned for its high performance and versatility in a wide range of embedded system applications.

This particular model is built around an 80C51 microcontroller core that operates at up to 40 MHz frequency. It offers 64KB of flash memory, making it ideal for applications that require ample program storage. The flash memory is In-System Programmable (ISP) and In-Application Programmable (IAP), allowing for easy firmware updates and application modifications without the need for external programming devices.

The P89V51RD2FA,512 incorporates a range of features that make it a robust choice for complex designs. It includes 1024 bytes of RAM, which provides sufficient space for data handling and processing. The device also supports a wide operating voltage range from 2.7V to 5.5V, ensuring flexibility and reliability across different power supply conditions.

Connectivity is a strong suit for this MCU, as it provides a full-duplex UART serial port that facilitates serial communication with peripheral devices or other MCUs. Additionally, it includes two standard 16-bit timer/counters and a watchdog timer, which are essential for precise timing operations and system integrity monitoring.

The P89V51RD2FA,512 also features an enhanced PCA (Programmable Counter Array) with PWM and Capture/Compare functions, which are particularly useful in motor control and other real-time applications. The device is equipped with eight interrupt sources with four priority levels, allowing for responsive and controlled interrupt handling.

For interfacing with external devices, the MCU offers a multitude of I/O options with 32 programmable I/O lines. This ensures that the P89V51RD2FA,512 can be integrated into a wide variety of projects, from simple LED controls to more complex industrial systems.

In summary, the NXP P89V51RD2FA,512 is a feature-rich and reliable microcontroller that provides a solid foundation for any embedded system project. Its combination of high-speed operation, extensive memory resources, and versatile peripheral features make it a top choice for designers looking to create sophisticated electronic products.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess