Products specifications Report Issue?

Win Source Part Number 1083738-P89V51RB2BN
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P89V51RB2BN CAD Model

Description

The NXP P89V51RB2BN microcontroller is a powerful, feature-packed component designed for a wide range of embedded applications. This 8-bit device, which is part of the P89V51RB2/RC2/RD2 series, is based on the high-performance 8051 architecture and is manufactured by NXP Semiconductors, a trusted name in the industry.

Key Features

  • CPU: 80C51 central processing unit with 2x clock speed enhancement.
  • Memory: 64 kB of on-chip flash program memory with ISP (In-System Programming) and IAP (In-Application Programming) capabilities.
  • RAM: 1 kB of RAM for variable storage and processing.
  • High-Speed Oscillator: Operating frequencies up to 40 MHz, providing a processing speed of 20 MIPS (Million Instructions Per Second).
  • Digital Peripherals: Four 8-bit I/O ports, three 16-bit timers/counters, and a full-duplex enhanced UART.
  • Interrupts: A rich set of interrupt sources with four priority levels.
  • Power Management: Supports power-down and idle modes for power efficiency.
  • PWM: Enhanced PCA (Programmable Counter Array) with PWM (Pulse Width Modulation) functionality.
  • ADC: Eight channel 10-bit ADC (Analog to Digital Converter) for interfacing with analog sensors and inputs.

Applications

The P89V51RB2BN is ideal for applications that require rapid development and robust operation, such as industrial control systems, consumer electronics, automotive systems, and home automation. Its in-system programmability allows for easy firmware updates, making it a versatile choice for dynamic and evolving projects.

Quality and Reliability

NXP's commitment to quality ensures that the P89V51RB2BN microcontroller meets the stringent requirements of the embedded systems industry. With its extensive support and documentation, developers can confidently integrate this microcontroller into their designs, knowing they have selected a reliable and well-supported component.

You May Also Be Interested in

Ricoh
Need more? Email Us
ECAD model for RH5VL32AA-T2
Ohmite
Need more? Email Us
ECAD model for RWS05 R05 J B
Murata Electronics North America
Need more? Email Us
ECAD model for RF-PER21AK-600N
Walsin Technology Corporation
Need more? Email Us
ECAD model for RFBLN2012090K0T
Walsin Technology Corporation
Need more? Email Us
ECAD model for RGBLN2012080A6T
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for RGF1JNL
Murata Electronics North America
Res Thick Film NET 10K Ohm 5% 1.25W ¦200ppm/¦C BUS 11-Pin SIP Pin Thru-Hole
Need more? Email Us
ECAD model for RGLD10X103J
Walsin Technology Corporation
Lowest to $0.2041
ECAD model for RFBPF2520120A3T
Qorvo US Inc.
WiFi Front End Module 5150MHz to 5925MHz 5V 16-Pin Surface Mount T/R
Lowest to $2.1940
ECAD model for RFFM4558ATR7

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention