EN
  • EN
  • DE
  • IT

P89LPC9361FDH

Part No P89LPC9361FDH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit microcontroller with accelerated two-clock 80C51 core, 4 kB/8 kB/16 kB 3 V byte-erasable flash with 8-bit ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234978-P89LPC9361FDH
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89LPC9361FDH CAD Model

Description

Overview of NXP P89LPC9361FDH Microcontroller

The NXP P89LPC9361FDH is a highly integrated microcontroller that belongs to the 89LPC900 family of low-power 8-bit microcontrollers. Designed with a focus on performance and efficiency, this microcontroller is ideal for a wide range of industrial, automotive, and consumer applications where reliable operation under stringent conditions is a necessity.

Key Features

  • Core: The P89LPC9361FDH is built around a high-performance 8-bit microcontroller core which operates at a frequency of up to 18 MHz. This core is optimized for low power consumption and high-speed processing, making it suitable for battery-operated devices and time-critical applications.
  • Memory: It comes equipped with 16 KB of on-chip flash memory which is ideal for storing complex programs and data. Additionally, the device features 768 bytes of RAM for efficient data manipulation and handling.
  • I/O Ports: This microcontroller offers 32 programmable I/O pins that provide ample connectivity options for interfacing with sensors, actuators, and other peripherals. These I/O pins are highly flexible and can be configured to suit a variety of application requirements.
  • Timers and PWM: It includes two 16-bit timers and one 10-bit PWM (Pulse Width Modulation) unit, enabling precise timing and control over connected devices. These features are crucial for applications requiring motor control, lighting control, and other time-sensitive operations.
  • Communication Interfaces: The P89LPC9361FDH supports multiple communication protocols, including I²C-bus, SPI, and UART/USART, allowing for easy integration into existing systems and facilitating communication with other devices.
  • Power Management: It features an array of power-saving modes, including Idle and Power-down modes, which significantly reduce power consumption and extend battery life in portable applications.
  • Analog Features: The device includes an 8-channel 10-bit ADC (Analog-to-Digital Converter), which is essential for applications that require precise analog signal measurement and conversion.

Applications

The versatility of the P89LPC9361FDH makes it an excellent choice for a variety of applications, such as:

  • Embedded systems
  • Automotive control systems
  • Home automation and smart appliances
  • Industrial control systems
  • Portable medical devices

With its robust feature set and flexible design, the NXP P89LPC9361FDH is a powerful microcontroller that offers designers a compact, efficient, and cost-effective solution for their embedded system needs.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess