EN
  • EN
  • DE

P89LPC935FDH,529

Part No P89LPC935FDH,529
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 12MHz
Number of I/O 26
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 768 x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 8x8b; D/A 2x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TSSOP
Win Source Part Number 137018-P89LPC935FDH,529
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89LPC935FDH,529 CAD Model

Description

Introducing the NXP P89LPC935FDH,529 Microcontroller

The NXP P89LPC935FDH,529 is a highly integrated microcontroller that is part of NXP's 89 LPC series, known for its low power consumption and high performance. This microcontroller is designed to tackle a wide range of embedded applications, especially where power efficiency and space constraints are critical considerations.

The P89LPC935FDH,529 is built around a powerful 80C51 processor core which operates at a maximum frequency of 18 MHz. It comes with 16 KB of on-chip flash memory, which provides ample space for code storage and is in-system programmable (ISP) for easy updates and modifications. The microcontroller also includes 768 bytes of RAM, ensuring smooth operation and sufficient working memory for complex tasks.

One of the key features of this device is its versatile 32 I/O pins that can be used for a variety of functions and connections. This flexibility makes it an ideal choice for interfacing with sensors, actuators, and other peripheral devices. Additionally, the P89LPC935FDH,529 supports two enhanced UARTs, an SPI interface, and an I²C-bus interface, providing excellent connectivity options for serial communication.

For developers concerned with system reliability, the P89LPC935FDH,529 includes a watchdog timer, a real-time clock, and brown-out detection, which help maintain system integrity under varying power conditions. The microcontroller's two 16-bit timers/counters and a 10-bit A/D converter with eight multiplexed inputs further enhance its capabilities for a variety of timing and analog-to-digital conversion tasks.

With its wide operating voltage range of 2.4V to 3.6V, the P89LPC935FDH,529 is optimized for battery-powered and portable applications. Additionally, the microcontroller's low power modes, including idle and power-down modes, allow for further power savings when the device is not in active use.

The NXP P89LPC935FDH,529 is available in a compact TSSOP28 package, making it a space-saving solution for PCB designs. Whether you're developing consumer electronics, industrial control systems, or IoT devices, this microcontroller offers the perfect blend of power efficiency, performance, and versatility to bring your innovative ideas to life.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7500 $54.2500
14+ $7.2500 $101.5000
22+ $7.0000 $154.0000
31+ $6.5000 $201.5000
40+ $6.2500 $250.0000
50+ $6.0000 $300.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,310 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess