EN
  • EN
  • DE
  • IT

P89LPC9351FDH

Part No P89LPC9351FDH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit microcontroller with accelerated two-clock 80C51 core 8 kB 3 V byte-erasable flash with 8-bit ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1234976-P89LPC9351FDH
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89LPC9351FDH CAD Model

Description

Product Overview: NXP P89LPC9351FDH

The NXP P89LPC9351FDH is a highly integrated microcontroller that is part of NXP's 89LPC900 series, designed for low power and high-performance applications. This particular model is engineered to offer a robust blend of features that make it suitable for a wide range of applications, from industrial control systems to consumer electronics.

Key Features:

  • Core: The P89LPC9351FDH is built around an 8-bit microcontroller core with a frequency of up to 18 MHz, providing a solid foundation for both simple and complex tasks.
  • Memory: It comes equipped with 8 KB of flash memory and 512 bytes of RAM, ensuring ample space for program storage and efficient data processing.
  • I/O Ports: This device features 21 general-purpose I/O pins, allowing for versatile interfacing with a variety of peripherals and sensors.
  • Timers: With two 16-bit timers/counters and a watchdog timer, the P89LPC9351FDH can handle a range of timing and counting tasks critical for real-time applications.
  • Communication Interfaces: It supports multiple communication protocols, including UART/SPI for serial communication, allowing for easy integration into communication networks.
  • Analog to Digital Converter (ADC): The onboard 10-bit ADC with eight multiplexed inputs enables the microcontroller to process analog signals, making it suitable for sensor-based applications.
  • Power Management: The device's power management features include Idle and Power-down modes, which help to minimize power consumption and extend battery life in portable applications.

Package and Quality:

The P89LPC9351FDH is available in a TSSOP28 package, which is ideal for space-constrained applications. NXP's commitment to quality ensures that this microcontroller meets the industry's high standards for reliability and performance.

Applications:

Due to its versatile feature set, the P89LPC9351FDH is suitable for a diverse array of applications, such as:

  • Automotive systems
  • Industrial control systems
  • Home automation
  • Battery-powered devices
  • Consumer electronics

In conclusion, the NXP P89LPC9351FDH microcontroller is a powerful and efficient solution for developers looking to create sophisticated and power-sensitive applications.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess