EN
  • EN
  • DE

P89C52X2BA

Part No P89C52X2BA
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Description 8C51 8-bit Flash microcontroller family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 086742-P89C52X2BA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89C52X2BA CAD Model

Description

The NXP P89C52X2BA is a highly integrated microcontroller that belongs to NXP's 80C51 microcontroller family. This powerful chip is designed to support a wide range of applications, from industrial control systems to consumer electronics, and is particularly well-suited for tasks that require a high level of processing power and reliability.

Key Features

  • High Performance: With an 80C51 central processing unit, the P89C52X2BA offers excellent computing power, capable of executing instructions efficiently and rapidly.
  • Enhanced Flash Memory: It comes with 8KB of on-chip Flash memory, which provides ample space for application code storage and is reprogrammable for a minimum of 100,000 write/erase cycles, ensuring long-term usability and flexibility.
  • RAM Capacity: The device includes a 256 x 8-bit internal RAM, which is essential for temporary data storage and stack operations.
  • Wide Operating Voltage: Operating at a voltage range of 2.7V to 5.5V, the P89C52X2BA is versatile and can be used in environments with varying power supply conditions.
  • Multiple 16-bit Timers/Counters: These are useful for event counting and interval timing, which are critical functions in many control applications.
  • Serial Communication Capabilities: The microcontroller includes a full-duplex UART for serial communication, which allows for easy integration with other peripherals and systems.
  • Input/Output Ports: Four 8-bit I/O ports and one 4-bit port provide ample interfacing capability with external devices.
  • Interrupt System: The device features an enhanced interrupt structure with six interrupt sources, which helps in managing multiple tasks and responding to external events promptly.
  • Power Management: Power-saving modes like Idle and Power-down modes help in reducing power consumption, making it an ideal choice for battery-operated devices.

Applications

The P89C52X2BA is designed to meet the demands of a variety of applications. Its robust feature set makes it suitable for:

  • Industrial control systems
  • Home automation
  • Automotive electronics
  • Embedded systems
  • Robotics
  • Telecommunications
  • Consumer electronics

With its advanced features and NXP's reputation for quality, the P89C52X2BA is a reliable choice for developers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Lowest to $35.9055
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2178 $65.7424
18+ $6.7429 $121.3722
27+ $6.5327 $176.3829
37+ $6.3213 $233.8881
48+ $6.1111 $293.3328
64+ $5.4793 $350.6752
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess