EN
  • EN
  • DE

MAX7347ATE+

Part No MAX7347ATE+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description Interfaced Low EMI Key Switch Serial Interface Automotive 16-Pin TQFN EP / IC CNTRL SW SOUND 16-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Applications Sound Cards, Players, Recorders
Interface I2C
Operating Supply Voltage 2.4 V ~ 3.6 V
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (4x4)
Mounting SMD
Win Source Part Number 786969-MAX7347ATE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7347
Introduction Date February 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX7347ATE+ CAD Model

Description

The MAX7347ATE+ is a highly integrated, advanced I/O expander from Maxim Integrated, designed to enhance the interface options for microcontrollers and microprocessors in a variety of applications. This compact, efficient device operates over an extended temperature range, making it suitable for use in demanding environments.

Key Features

  • Multiple I/O Ports: The device includes several configurable I/O ports, providing flexibility for interfacing with various peripherals and sensors.
  • Enhanced Interface: It features an I²C-compatible serial interface that allows for easy communication with the host controller, reducing the number of GPIOs needed for peripheral control.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX7347ATE+ offers a low operating current, contributing to the overall energy efficiency of the system.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, this device is suitable for industrial and automotive applications that require reliable performance under harsh conditions.
  • Integrated Keypad Interface: It includes a built-in keypad interface that supports matrix keypads, simplifying the design and reducing the component count for user input functionality.

Applications

The versatility of the MAX7347ATE+ makes it an ideal choice for a wide range of applications, such as:

  • Mobile devices
  • Portable instrumentation
  • Industrial control systems
  • Automotive control panels
  • Home automation

Product Specifications

Here are some of the technical specifications for the MAX7347ATE+:

Parameter Value
Supply Voltage (VCC) 1.71V to 3.6V
Operating Temperature -40°C to +85°C
Interface Type I²C
Package 16-TQFN-EP

The MAX7347ATE+ is a robust, versatile component that enhances the functionality and efficiency of electronic systems, making it a valuable addition to any design requiring additional I/O capabilities.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2328 $58.1904
44+ $2.6519 $116.6836
68+ $2.5699 $174.7532
93+ $2.4867 $231.2631
121+ $2.4036 $290.8356
161+ $2.1552 $346.9872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess