The NXP P89C51BA series are powerful microcontrollers that provide a highly-flexible and cost-effective solution for embedded systems. These microcontrollers are based on a high-performance processor architecture and are designed to support a wide range of applications, from industrial control to consumer electronics.
Key Features
- High-Performance 80C51 Core: The P89C51BA is built around a high-speed version of the 80C51 microcontroller core, operating at up to 60 MHz, which provides increased processing power and efficiency.
- Enhanced Memory: It includes up to 64 KB of flash memory, which allows for flexible and reliable storage of application code. In addition, the device features 1,024 bytes of data RAM for variable storage.
- ISP/IAP Capability: With In-System Programming (ISP) and In-Application Programming (IAP) support, users can update firmware and modify parameters in the application without removing the microcontroller from its circuit.
- Robust I/O and Peripheral Support: The P89C51BA series offers a rich set of peripherals, including multiple 32-bit timers, serial communication controllers (UART/SPI), and up to 8 channels of 10-bit A/D converters, making it highly versatile for interfacing with various external components.
- Power Management: The microcontroller incorporates power control modes such as Idle and Power-down modes, which help in reducing power consumption and extending the life of battery-operated devices.
Applications
The P89C51BA series is suitable for a broad range of applications, including:
- Automotive systems
- Industrial control systems
- Home automation
- Security systems
- Telecommunication infrastructure
Technical Specifications
Parameter
Value
CPU Core
80C51
Max Frequency
60 MHz
Flash Memory
Up to 64 KB
RAM
1,024 bytes
I/O Pins
32 to 40
Timers
Three 16-bit
ADC Channels
8
Serial Interfaces
UART, SPI
Supply Voltage
2.7V to 5.5V
Temperature Range
-40°C to +85°C
Overall, the NXP P89C51BA series is a robust and versatile microcontroller choice for developers who need a mix of performance, memory, and peripheral integration for their embedded projects.