EN
  • EN
  • DE

P87LPC767BN

Part No P87LPC767BN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit 8051 CISC 4KB EPROM 3.3V/5V 20-Pin PDIP / IC MCU 8BIT 4KB OTP 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 18
Program Memory Size 4KB (4K x 8)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 2.7 V to 6 V
Data Converters A/D 4x8b
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-DIP
Win Source Part Number 045530-P87LPC767BN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name P87LPC767
Introduction Date August 07, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P87LPC767BN CAD Model

Description

The NXP P87LPC767BN is a highly integrated microcontroller that is part of the LPC family, known for its low power consumption and high performance. This microcontroller is ideal for a wide range of applications, from industrial control systems to consumer electronics, due to its versatile features and robust design.

At the core of the P87LPC767BN is an 80C51 microcontroller which offers a familiar architecture for those used to working with traditional 8051 devices but with enhanced features. It operates at a voltage range of 2.4V to 3.6V, making it suitable for battery-operated devices. The device is available in a compact 14-pin DIP package, which allows for easy integration into various circuit designs.

Key Features:

  • CPU: 80C51 microcontroller core with 8-bit architecture and a frequency of up to 20 MHz.
  • Memory: It includes 4 KB of on-chip flash memory, which is both In-System Programmable (ISP) and In-Application Programmable (IAP), along with 256 bytes of RAM.
  • I/O Ports: The device provides 13 general-purpose I/O pins, allowing for flexible interfacing with peripheral devices.
  • Timers: Two 16-bit timers/counters and a watchdog timer, which are essential for time-sensitive operations.
  • Communication: Integrated UART for serial communication, which is essential for networking applications.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with 8 multiplexed inputs, enabling the microcontroller to process analog signals.
  • Power Management: Multiple power-down modes for energy efficiency, including Idle and Power-down modes.

Applications:

The NXP P87LPC767BN is designed to address the needs of a multitude of applications requiring a balance between power efficiency and processing capability. Its applications include, but are not limited to, utility metering, consumer electronics, alarm systems, small-scale robotics, and embedded control systems.

Overall, the P87LPC767BN is a reliable and cost-effective solution for designers looking to implement a microcontroller with a rich feature set and low power consumption.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.8529 $69.7058
4+ $32.6471 $130.5884
5+ $31.5441 $157.7205
7+ $29.3383 $205.3681
9+ $28.2353 $254.1177
12+ $27.1324 $325.5888
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess