EN
  • EN
  • DE

P87LPC764FN

Part No P87LPC764FN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB OTP 20DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 18
Program Memory Size 4KB (4K x 8)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-DIP
Win Source Part Number 085916-P87LPC764FN
Family Name P87LPC764
Introduction Date June 07, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P87LPC764FN CAD Model

Description

Product Overview: NXP P87LPC764FN Microcontroller

The NXP P87LPC764FN is a highly integrated microcontroller that is part of the LPC family, known for its low power consumption and high performance. This particular model is designed to cater to a wide range of applications, from industrial control systems to consumer electronics.

Key Features:

  • Core: The P87LPC764FN is based on a high-performance 80C51 processor core that operates at a frequency of up to 20 MHz, providing the power and flexibility necessary for complex tasks and efficient processing.
  • Memory: It comes equipped with 4 KB of on-chip flash memory, which is ideal for storing firmware and applications. Additionally, it has 256 bytes of RAM for temporary data storage during operation.
  • I/O Ports: The device features 21 general-purpose input/output (GPIO) pins, which offer versatile interfacing options with other peripherals and electronic components.
  • Timers: There are two 16-bit timers/counters included, which can be utilized for a variety of timing operations, including event counting and pulse-width modulation (PWM) for motor control or LED dimming.
  • Communication: To facilitate communication with other devices, the P87LPC764FN supports a synchronous serial communication interface that is compatible with the standard I²C-bus protocol.
  • Analog-to-Digital Converter (ADC): An integrated 8-bit ADC allows the microcontroller to convert analog signals into digital data, making it suitable for sensor interfacing and data acquisition tasks.
  • Power Management: This microcontroller is designed with power efficiency in mind, featuring several power-saving modes, including Idle and Power-down modes, which help reduce power consumption during periods of inactivity.
  • Package: The P87LPC764FN is available in a compact PLCC44 (Plastic Leaded Chip Carrier) package, which is suitable for space-constrained applications.

Applications:

The versatility of the NXP P87LPC764FN makes it an ideal choice for a variety of applications. It is commonly used in:

  • Automotive control systems
  • Home automation and security systems
  • Industrial automation and process control
  • Consumer electronics, such as toys and handheld devices

With its robust feature set and flexible interfacing options, the NXP P87LPC764FN is a reliable microcontroller solution that delivers performance, efficiency, and versatility for designers and engineers across multiple industries.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4809 $59.1753
36+ $3.2564 $117.2304
56+ $3.1441 $176.0696
80+ $2.9196 $233.5680
103+ $2.8073 $289.1519
129+ $2.6950 $347.6550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess