EN
  • EN
  • DE

TDA9852H/V2

Part No TDA9852H/V2
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC AUD PROC I2C 44QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 8 V to 9 V
Temperature Range - Operating -20°C to 70°C (TA)
Specifications -71dB
Case / Package 44-PQFP (10x10)
Win Source Part Number 053499-TDA9852H/V2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9852H/V2 CAD Model

Description

The NXP TDA9852H/V2 is a highly integrated circuit designed for television and A/V receiver applications. This robust stereo/sound-after-picture (SAP) decoder IC is engineered to provide high-quality audio decoding capabilities in a compact form factor. It is an ideal solution for manufacturers looking to enhance the audio performance of their products with reliable and proven technology.

Key Features

  • Multi-Standard Support: The TDA9852H/V2 supports various broadcasting standards, including BTSC, EIAJ, A2, and NICAM, making it versatile for global applications.
  • Integrated Audio Processing: This IC comes with integrated audio processing features such as automatic volume leveling, noise reduction, and dynamic range compression, ensuring a consistent and enjoyable listening experience.
  • Flexible Audio Outputs: It provides both analog and digital audio outputs, making it compatible with a wide range of audio equipment and enabling high-quality sound reproduction.

Advanced Functionality

With the inclusion of advanced features such as programmable identification thresholds and adjustable deemphasis, the TDA9852H/V2 offers manufacturers the flexibility to fine-tune audio performance according to specific product requirements. Additionally, its I2C-bus control interface allows for easy integration into digital control systems, simplifying the design and production processes.

Applications

The NXP TDA9852H/V2 is suited for a variety of applications where audio quality is paramount. It is commonly used in:

  • Television sets
  • A/V receivers
  • Set-top boxes
  • Home theater systems

Reliability and Support

NXP is known for its commitment to quality and reliability, and the TDA9852H/V2 is no exception. It is built to meet the high standards expected of modern audio components, ensuring long-term performance and customer satisfaction. NXP also provides comprehensive technical support and documentation, making it easier for designers and engineers to implement the TDA9852H/V2 into their projects.

Overall, the NXP TDA9852H/V2 stands out as a sophisticated and reliable choice for enhancing the audio capabilities of consumer electronics with minimal design complexity.

You May Also Be Interested in

Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess