EN
  • EN
  • DE

P87C654X2BA

Part No P87C654X2BA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343543-P87C654X2BA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C654X2BA CAD Model

Description

Introducing the NXP P87C654X2BA Microcontroller

The NXP P87C654X2BA is a robust 8-bit microcontroller that combines the convenience of the high-performance 8051 architecture with enhanced features and extended capabilities. This device is designed to cater to a wide range of applications, particularly in the industrial, automotive, and consumer electronics sectors where reliability and efficiency are of paramount importance.

At the heart of the P87C654X2BA lies a powerful 80C51 CPU core, which is capable of executing instructions at a high speed, ensuring swift processing and task handling. Coupled with this is 16KB of on-chip OTP (One-Time Programmable) ROM, which is ideal for program storage. This memory type allows for the device to be programmed after manufacturing, providing flexibility for firmware updates or customizations.

Additionally, the microcontroller boasts 256 bytes of RAM, providing sufficient space for data manipulation and buffer storage. The device also features a range of integrated peripherals, including:

  • Four 8-bit I/O ports, which offer ample interfacing capabilities with external devices.
  • Three 16-bit timer/counters, which can be utilized for event counting, pulse generation, and time-based operations.
  • A full-duplex enhanced UART, facilitating serial communication with other microcontrollers, computers, or peripherals.
  • An on-chip watchdog timer, which helps in maintaining system integrity by resetting the system in case of a software anomaly or malfunction.

The P87C654X2BA also features a Programmable Counter Array (PCA), which provides additional timing and pulse generation features, enhancing the microcontroller's ability to handle complex tasks. Moreover, with its 8-source, 4-priority-level interrupt system, the device is well-equipped to manage multiple tasks simultaneously without compromising performance.

Designed for operation in harsh environments, the NXP P87C654X2BA operates within an extended temperature range and comes in a robust 44-pin PLCC package. With its combination of performance, memory options, and integrated peripherals, the P87C654X2BA is a versatile choice for designers seeking a reliable microcontroller for their next project.

Whether you're developing sophisticated industrial control systems, automotive applications, or innovative consumer products, the NXP P87C654X2BA offers a balanced solution that will help bring efficiency, reliability, and advanced functionality to your designs.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8558 $65.1348
13+ $8.9074 $115.7962
21+ $8.6290 $181.2090
28+ $8.3507 $233.8196
36+ $8.0723 $290.6028
48+ $7.2372 $347.3856
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess