EN
  • EN
  • DE

P87C552SFAA,512

Part No P87C552SFAA,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB OTP 68PLCC / 8051 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP 68-PLCC (24.18x24.18)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series 87C
Package Tube
Product Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, I2C, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 40
Program Memory Size 8KB (8K x 8)
Program Memory Type OTP
RAM Size 256 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.18x24.18)
Base Product Number P87C5
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 935263958512
Standard Package 18
Win Source Part Number 1083727-P87C552SFAA,512
Ultra Librarian 3D Model Ultra Librarian P87C552SFAA,512 CAD Model

Description

The P87C552SFAA,512 is a robust microcontroller unit (MCU) from the esteemed NXP Semiconductors, a leader in the industry known for delivering high-performance and reliable semiconductor products. This particular MCU is part of the 80C51 family, which is renowned for its versatility and widespread use in embedded systems.

Key Features

  • Architecture: The P87C552SFAA,512 is built on an 8-bit 80C51 microcontroller architecture, which has proven to be both powerful and energy-efficient, making it suitable for a wide range of applications.
  • Memory: It comes equipped with 8KB of on-chip EPROM, providing ample space for application code, and 256 bytes of RAM for data processing.
  • Speed: This MCU operates at a frequency of up to 16 MHz, ensuring swift processing and response times for time-sensitive tasks.
  • I/O Ports: It features 32 programmable I/O lines, four 8-bit I/O ports, and a full-duplex enhanced UART, offering excellent interfacing capabilities with peripheral devices.
  • Timers: The device includes three 16-bit timers/counters, which are invaluable for tasks that require precise timing and event counting.
  • Interrupts: With a priority level system, the P87C552SFAA,512 supports up to 13 sources of interrupts, allowing for efficient handling of multiple tasks and real-time events.
  • Power-saving modes: It features power control modes such as Idle and Power-down modes, which help in reducing power consumption and extending the life of battery-operated devices.

Applications

The versatility of the P87C552SFAA,512 makes it an ideal choice for a range of applications, including but not limited to industrial control systems, home automation, automotive electronics, and communication systems. Its robust I/O capabilities and interrupt handling make it particularly useful for complex tasks that require multiple inputs and outputs to be managed simultaneously.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products that meet rigorous industry standards. The P87C552SFAA,512 is no exception, as it is designed to perform reliably in challenging conditions and is backed by NXP's reputation for excellence in the semiconductor field.

For designers and engineers looking for a dependable and flexible microcontroller, the P87C552SFAA,512 from NXP Semiconductors is an outstanding choice that combines performance, efficiency, and a rich set of features.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess