EN
  • EN
  • DE
  • IT

P87C52X2BA,512

Part No P87C52X2BA,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB OTP 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 33MHz 8KB (8K x 8) OTP 44-PLCC (16.59x16.59)
Manufacturer NXP
Series 87C
Package Tube
Part Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity EBI/EMI, UART/USART
Peripherals POR
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type OTP
Supply Voltage 2.7V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.59x16.59)
Family Name P87C5
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-1251-5, 935269599512, P87C52X2BA, P87C52X2BA512
Quantity per package 26
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929918-P87C52X2BA,512
Ultra Librarian 3D Model Ultra Librarian P87C52X2BA,512 CAD Model

Description

The P87C52X2BA,512 is a high-performance microcontroller unit (MCU) produced by NXP Semiconductors. This MCU is part of the 80C51 microcontroller family, which is renowned for its versatility and widespread use in embedded systems. The P87C52X2BA,512 is designed to deliver exceptional power and flexibility for a wide range of applications, including industrial control systems, consumer electronics, automotive components, and more.

Built on a CMOS technology, this MCU boasts a robust set of features. It contains a non-volatile 8KB of programmable read-only memory (PROM), which is ideal for storing firmware that can be updated as needed. Additionally, the device is equipped with 256 bytes of RAM, providing sufficient space for data manipulation and temporary storage during operation.

The P87C52X2BA,512 operates at a maximum frequency of 33MHz, ensuring swift processing and response times. This is particularly beneficial in applications that require high-speed computations and real-time performance. The device also includes three 16-bit timers/counters, a full-duplex serial port, and an array of I/O ports, enhancing its utility in complex tasks that demand precise timing and extensive peripheral interfacing.

Safety and reliability are also key aspects of this MCU. It features a watchdog timer that helps prevent system failures by resetting the MCU in case of a software malfunction. Additionally, the P87C52X2BA,512 supports a wide operating voltage range, typically from 2.7V to 5.5V, allowing for flexibility in power supply design and compatibility with various electronic components.

For developers, the P87C52X2BA,512 provides an array of development tools and software support to streamline the design process. Its standard 40-pin DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) options make it easy to integrate into both prototyping breadboards and final product designs.

In summary, the P87C52X2BA,512 MCU from NXP is a powerful and reliable solution for a multitude of embedded applications. Its rich feature set, combined with NXP's support and reliability, make it an excellent choice for designers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0564 $54.3384
12+ $8.4722 $101.6664
19+ $8.1800 $155.4200
27+ $7.5957 $205.0839
35+ $7.3036 $255.6260
43+ $7.0115 $301.4945
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess