EN
  • EN
  • DE

P87C52IBLKA

Part No P87C52IBLKA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description CMOS single-chip 8-bit microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343515-P87C52IBLKA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C52IBLKA CAD Model

Description

NXP P87C52IBLKA Microcontroller

The NXP P87C52IBLKA is a powerful and versatile 8-bit microcontroller that is part of NXP's 80C51 microcontroller family. This robust MCU is designed to deliver high performance and reliability for a wide range of embedded applications. With its industry-standard 80C51 architecture, the P87C52IBLKA offers a familiar and easy-to-use platform for both new and experienced developers.

Key Features

  • High-Speed Architecture: The P87C52IBLKA operates at 6 times the speed of the standard 80C51 at the same clock frequency, thanks to its X2 mode option. This feature allows for efficient execution of instructions and enhances overall system throughput.
  • Memory Capacity: It comes with 256 bytes of RAM and 8 KB of on-chip EPROM, providing ample space for application code and data storage. This generous memory provision allows for complex programs and data-intensive operations.
  • Interrupt System: The microcontroller features a robust interrupt system with four priority levels, ensuring responsive and reliable operation for real-time tasks that require immediate attention.
  • I/O Ports: With four 8-bit I/O ports plus one additional 4-bit port, the P87C52IBLKA offers a total of 36 I/O lines. These lines are highly flexible and can be used for a variety of peripheral connections and user interfaces.
  • Timer/Counters: Equipped with three 16-bit timer/counters, this microcontroller can handle multiple timing tasks simultaneously, which is essential for applications that rely on precise timing and event counting.
  • Serial Communication: The inclusion of a full-duplex enhanced UART ensures that the P87C52IBLKA can communicate effectively with other devices, making it ideal for applications requiring serial data exchange.
  • Power Management: The microcontroller supports power control modes like Idle and Power-down, allowing for effective power management and energy savings in battery-operated devices.

Applications

The NXP P87C52IBLKA is suitable for a variety of applications, including but not limited to industrial control systems, home appliances, automotive electronics, and communication devices. Its robust feature set and high-speed operation make it a go-to choice for engineers looking to develop sophisticated and reliable embedded systems.

Overall, the P87C52IBLKA by NXP is a highly capable microcontroller that combines performance, versatility, and ease of use, making it an excellent choice for a multitude of embedded design projects.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.5874 $107.1748
3+ $43.9685 $131.9055
5+ $42.5952 $212.9760
6+ $41.2208 $247.3248
8+ $39.8475 $318.7800
10+ $35.7253 $357.2530
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess