EN
  • EN
  • DE

P87C52GFLKA

Part No P87C52GFLKA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343514-P87C52GFLKA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C52GFLKA CAD Model

Description

Introducing the NXP P87C52GFLKA Microcontroller

The NXP P87C52GFLKA microcontroller is a sophisticated piece of technology designed for demanding embedded applications. As a member of the 80C51 microcontroller family, this device boasts a robust feature set that makes it ideal for a wide range of industrial, automotive, and consumer electronics.

Key Features

  • High-Performance 8-bit Architecture: At the heart of the P87C52GFLKA lies an 8-bit microcontroller that executes instructions at a high speed, ensuring efficient operation in time-critical tasks.
  • Enhanced Memory Capacity: This microcontroller comes with an expanded memory footprint, featuring a large on-chip program memory that facilitates complex programming and data storage requirements.
  • Multiple Peripheral Interfaces: The device includes a variety of built-in peripheral interfaces, such as serial communication ports, digital I/O pins, and timers, providing excellent connectivity and control options for peripheral devices.
  • Low Power Consumption: Designed with power efficiency in mind, the P87C52GFLKA operates with minimal energy requirements, making it suitable for battery-powered or energy-sensitive applications.
  • Robust Interrupt System: A versatile and responsive interrupt system enables the P87C52GFLKA to quickly react to external events, which is crucial for real-time applications.

Applications

The P87C52GFLKA is well-suited for various applications due to its adaptable feature set. It is commonly used in:

  • Industrial control systems
  • Automotive electronics
  • Home automation solutions
  • Complex consumer electronic devices

Reliability and Support

NXP is known for its commitment to quality and reliability, and the P87C52GFLKA is no exception. Customers can expect consistent performance and durability from this microcontroller. Furthermore, NXP provides comprehensive technical support and documentation, ensuring developers have the resources they need to integrate the P87C52GFLKA into their projects successfully.

In summary, the NXP P87C52GFLKA microcontroller is a powerful, versatile, and reliable solution for a multitude of embedded applications. With its advanced features and NXP's support, this microcontroller stands out as a top choice for engineers and designers looking to create sophisticated electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6394 $58.2304
39+ $2.9868 $116.4852
60+ $2.8933 $173.5980
83+ $2.7997 $232.3751
107+ $2.7062 $289.5634
143+ $2.4267 $347.0181
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess