EN
  • EN
  • DE
  • IT

P87C51RC2FA,512

Part No P87C51RC2FA,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB OTP 44PLCC / MCU 8-bit 80C51 CISC 32KB EPROM 3.3V/5V 44-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 87C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity EBI/EMI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 512 x 8
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 791276-P87C51RC2FA,512
Popularity Medium
Supply and Demand Status Limited
Family Name P87C51
Introduction Date January 24, 2003
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P87C51RC2FA,512 CAD Model

Description

The P87C51RC2FA,512 is a high-performance microcontroller from NXP Semiconductors, designed to offer a robust and versatile solution for a wide range of embedded applications. Built upon a powerful 80C51 architecture, this microcontroller is well-suited for automation, control systems, and smart connectivity solutions.

Key Features

  • Core Processor: The P87C51RC2FA,512 operates with an 80C51 microcontroller core, which provides a solid foundation for multitasking and efficient handling of interrupts, ensuring smooth operation even in complex applications.
  • Clock Speed: It boasts a high clock speed of up to 33 MHz, enabling quick processing and response times, which is essential for time-critical tasks and high-speed computations.
  • Memory Capacity: This microcontroller comes with 64KB of flash memory, allowing ample space for program storage, and 1KB of RAM for data processing, which supports intricate algorithms and data-intensive tasks.
  • I/O Ports: Multiple input/output ports provide flexibility in connecting a variety of peripherals, making it a versatile choice for interfacing with other components in a system.
  • Power Management: With its advanced power management features, the P87C51RC2FA,512 ensures efficient operation, reducing power consumption and extending the life of battery-powered devices.

Applications

The P87C51RC2FA,512 is adept at handling a range of applications, including but not limited to:

  • Industrial control systems
  • Home automation solutions
  • Automotive electronics
  • Telecommunication systems
  • Consumer electronics

Quality and Reliability

As a product of NXP Semiconductors, a leader in the semiconductor industry, the P87C51RC2FA,512 is manufactured to the highest standards of quality and reliability. It is designed to withstand the rigors of real-world applications and is compliant with industry-standard certifications, ensuring long-term performance and stability.

Support and Resources

NXP provides comprehensive support for the P87C51RC2FA,512, including detailed datasheets, application notes, and development tools. This ensures that designers and engineers can fully utilize the capabilities of the microcontroller and accelerate the development cycle of their projects.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess