EN
  • EN
  • DE
  • IT

MC912D60AMFUE8

Part No MC912D60AMFUE8
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit CPU12 CISC 60KB Flash 5V Automotive 80-Pin PQFP Tray / IC MCU 16BIT 60KB FLASH 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC12
Packaging Tray
Core Processor CPU12
Core Size 16-Bit
Speed 8MHz
Connectivity CAN, MI Bus, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 48
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 8x8/10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 80-QFP
Manufacturer Package 80-QFP (14x14)
Win Source Part Number 788082-MC912D60AMFUE8
Popularity Medium
Supply and Demand Status Limited
Family Name MC912D60A
Introduction Date August 11, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC912D60AMFUE8 CAD Model

Description

NXP MC912D60AMFUE8 Microcontroller

The NXP MC912D60AMFUE8 is a high-performance microcontroller tailored for automotive and industrial applications that demand a robust and efficient processing unit. This microcontroller is part of the MC9S12D Family, which is well-known for its integration of a 16-bit CPU, on-chip memory, and a rich set of peripheral functions. The MC912D60AMFUE8 is designed to operate at a wide range of temperatures, making it an ideal choice for harsh environments.

With a core that runs up to 25 MHz, the MC912D60AMFUE8 offers quick processing capabilities. It comes equipped with 60KB of flash memory, which is ample space for complex programs and algorithms. Additionally, it has 2KB of RAM for temporary data storage and efficient task handling. The inclusion of EEPROM in this microcontroller allows for easy data storage without the need for external memory components.

The microcontroller's comprehensive set of peripherals includes multiple channels of timers, interrupt controllers, PWM modules, and a variety of communication interfaces such as SPI and SCI (UART). These features enable the MC912D60AMFUE8 to handle multiple tasks simultaneously and communicate effectively with other devices within a system.

Safety and reliability are key aspects of the NXP MC912D60AMFUE8, which is why it incorporates features like a watchdog timer and low-voltage detection circuitry. These functionalities ensure that the microcontroller operates reliably under varying conditions and can recover from unexpected situations.

The microcontroller's package is a 80-QFP (Quad Flat Package), which is designed for surface-mount technology, providing a compact footprint for space-constrained applications. Engineers and developers can also take advantage of the comprehensive development support provided by NXP, including development tools, software libraries, and reference designs, to accelerate the design process and bring products to market faster.

Overall, the NXP MC912D60AMFUE8 microcontroller is a powerful and versatile solution that brings together performance, integration, and reliability, making it a top choice for designers looking to create sophisticated automotive and industrial systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess