The NXP P87C51RC+JN is a powerful and versatile 8-bit microcontroller that offers a perfect balance between performance and power consumption. Designed for a wide range of applications, this microcontroller is built on a high-performance processor architecture that delivers exceptional functionality and reliability.
Key Features
- Advanced 80C51 Core: The P87C51RC+JN features an enhanced 80C51 core that provides up to 6 times the performance of the standard 80C51 at the same clock frequency.
- On-Chip Memory: It comes with 16KB of on-chip Flash program memory which is both parallel programmable and In-System Programmable (ISP) via serial interface, providing flexibility and ease of use.
- RAM: This microcontroller includes 512 bytes of on-chip RAM, ideal for handling complex tasks and buffering data.
- High-Speed Architecture: The device operates at clock frequencies up to 33 MHz with a 6-clock or 12-clock cycle option, ensuring rapid execution of instructions.
- Power Management: It has several power-saving modes including Idle and Power-down modes, which help in reducing power consumption for battery-powered applications.
- Peripheral Features: Equipped with a variety of peripherals such as three 16-bit timer/counters, a full-duplex serial channel, and on-chip oscillator and timing circuits.
- Interrupt System: The microcontroller's robust interrupt system with four priority levels ensures responsive real-time performance.
- I/O Ports: It also boasts four 8-bit I/O ports, providing ample interfacing capability with external devices.
Applications
The P87C51RC+JN is ideal for use in a range of applications, including but not limited to industrial control systems, home appliances, automotive systems, and consumer electronics. Its robust feature set and high-speed operation make it a go-to choice for designers looking for a reliable and efficient microcontroller solution.
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the P87C51RC+JN is no exception. It is designed to meet the rigorous demands of modern electronic systems, ensuring long-term reliability and performance in any application it is deployed.