EN
  • EN
  • DE

P87C51FB-IA

Part No P87C51FB-IA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit CMOS (low voltage, low power and high speed) microcontroller families
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343485-P87C51FB-IA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C51FB-IA CAD Model

Description

The NXP P87C51FB-IA is a powerful microcontroller that belongs to NXP's 80C51 family of 8-bit microcontrollers. This particular model stands out due to its enhanced feature set, designed to support a wide range of applications, from industrial control systems to consumer electronics. The P87C51FB-IA offers a robust solution for designers looking for a combination of performance, versatility, and reliability.

Key Features

  • High-Performance 8-bit Architecture: The P87C51FB-IA is built on the classic 80C51 architecture, known for its simplicity and efficiency, making it ideal for applications where straightforward processing is required.
  • On-chip Memory: It comes equipped with 64 KB of Flash program memory and 1,024 bytes of RAM, providing ample space for complex programs and data storage without the need for external memory components.
  • Clock Speed: The device can operate at a maximum frequency of 33 MHz, ensuring swift execution of instructions and optimal control for time-sensitive tasks.
  • Enhanced I/O Capabilities: With a versatile set of I/O ports, the P87C51FB-IA can handle multiple input and output operations, which is essential for interfacing with various peripherals and sensors.
  • Power Management: The microcontroller includes power control modes such as idle and power-down modes, which help in reducing power consumption and extending the life of battery-operated devices.
  • Serial Communication: Integrated serial communication interfaces, including a full-duplex UART, facilitate easy data exchange with other microcontrollers, computers, and networked devices.

Applications

The versatility of the P87C51FB-IA makes it suitable for a diverse array of applications. It is often used in:

  • Industrial control systems
  • Automation and process control
  • Consumer electronics
  • Communication systems
  • Automotive electronics

Conclusion

The NXP P87C51FB-IA is a testament to the enduring utility of the 80C51 microcontroller family. With its enhanced features, on-chip memory, and efficient power management, it provides a solid foundation for developing sophisticated and reliable electronic products. Whether for industrial or consumer applications, the P87C51FB-IA is a microcontroller that delivers performance you can count on.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
Lowest to $3.1721
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess