EN
  • EN
  • DE

P83V52X2FA/CV9625/1AB056280014

Part No P83V52X2FA/CV9625/1AB056280014
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1423
Reference case PLCC
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 755507-P83V52X2FA/CV9625/1AB056280014
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P83V52X2FA/CV9625/1AB056280014 CAD Model

Description

Product Overview: P83V52X2FA/CV9625/1AB056280014

The P83V52X2FA/CV9625/1AB056280014 is a state-of-the-art microcontroller unit (MCU) from NXP, a leader in the semiconductor industry. This product is designed for high-performance applications that require reliable and efficient processing capabilities. It is well-suited for a wide range of applications, including automotive, industrial control, and Internet of Things (IoT) devices.

Key Features

  • Advanced Core: At the heart of the P83V52X2FA/CV9625/1AB056280014 lies a powerful core that ensures smooth and rapid data processing, enabling complex computations and control tasks to be executed with ease.
  • Memory: This MCU is equipped with ample memory, providing sufficient space for program storage and data management. It ensures seamless operation and storage capacity for even the most demanding applications.
  • Connectivity: With its integrated communication interfaces, the P83V52X2FA/CV9625/1AB056280014 offers excellent connectivity options, facilitating easy integration into existing systems and networks.
  • Low Power Consumption: Energy efficiency is a key consideration in the design of this product. It operates with low power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Robust Design: NXP's commitment to quality is evident in the robust design of the P83V52X2FA/CV9625/1AB056280014, which ensures reliable operation even in harsh environments.

Applications

The versatility of the P83V52X2FA/CV9625/1AB056280014 makes it suitable for a diverse array of applications. It excels in automotive applications where precision and reliability are paramount, such as in engine control units and dashboard systems. In the industrial sector, it can be utilized for process control, automation, and safety systems. Additionally, its connectivity features make it an excellent choice for IoT devices that require secure and constant communication.

Quality and Reliability

NXP's P83V52X2FA/CV9625/1AB056280014 is built to meet the highest standards of quality and reliability. It undergoes rigorous testing to ensure it meets industry specifications and customer expectations. Users can trust this MCU to deliver consistent performance and longevity, backed by NXP's reputation for excellence in semiconductor manufacturing.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess