EN
  • EN
  • DE

P83LPC915FDH/CV9609

Part No P83LPC915FDH/CV9609
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343460-P83LPC915FDH/CV9609
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P83LPC915FDH/CV9609 CAD Model

Description

NXP P83LPC915FDH/CV9609 Microcontroller

The NXP P83LPC915FDH/CV9609 is a robust, low-power microcontroller that is part of the LPC900 family, designed for a wide range of applications that demand high-performance and reliability. This microcontroller integrates a variety of features that make it an ideal choice for embedded systems in industrial, automotive, and consumer electronics.

Key Features:

  • Core: The P83LPC915FDH/CV9609 is built around a high-performance 80C51 processor core. With this core, users benefit from a familiar instruction set and a wealth of development tools, ensuring a short learning curve and fast time-to-market.
  • Clock Speed: It operates at a clock speed of up to 20 MHz, providing the computational power necessary to handle complex tasks and algorithms efficiently.
  • Memory: It comes equipped with 2 KB of on-chip flash memory and 128 bytes of RAM, which allows for the storage of code and data necessary for most control applications. The flash memory is In-System Programmable (ISP) and In-Application Programmable (IAP), enabling firmware updates in the field with minimal downtime.
  • I/O Ports: The device features 15 general-purpose I/O pins, giving designers flexibility in interfacing with a wide range of peripherals and sensors.
  • Timers: Two 16-bit timers/counters are included, which can be used for event counting, pulse generation, and time-based operations.
  • Communication Interfaces: For communication needs, the P83LPC915FDH/CV9609 offers a versatile serial communication interface that can be configured as an UART or I2C-bus interface, facilitating easy integration into existing systems.
  • Supply Voltage: It operates over a wide supply voltage range from 2.4V to 3.6V, making it suitable for battery-operated devices and low-power applications.
  • Temperature Range: The microcontroller is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications:

The NXP P83LPC915FDH/CV9609 is versatile enough to be used in a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Security systems

With its combination of performance, memory options, and flexible I/O, the NXP P83LPC915FDH/CV9609 stands out as a solid choice for designers looking to develop efficient and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess