EN
  • EN
  • DE

P83C557E4EFB/215557

Part No P83C557E4EFB/215557
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P83C557E4EFB/215:5 - Microcontro / - Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Package Bulk
Product Status Obsolete
Standard Package 58 pcs
Win Source Part Number 1179275-P83C557E4EFB/215557
Ultra Librarian 3D Model Ultra Librarian P83C557E4EFB/215557 CAD Model

Description

The NXP P83C557E4EFB/215557 is a robust 8-bit microcontroller that combines the versatility of the 80C51 architecture with a variety of features to cater to a wide range of applications. This microcontroller is designed for high-performance embedded systems that require reliable operation under stringent conditions.

Key Features:

  • CPU Core: The microcontroller is built around a high-speed 80C51 CPU core, providing compatibility with the MCS-51 instruction set. This ensures easy integration into existing designs and software reuse.
  • Memory: It comes with an ample amount of on-chip memory, including both volatile and non-volatile options. The RAM and ROM/EPROM/Flash memory sizes are optimized for a balanced performance in complex applications.
  • I/O Ports: Multiple configurable I/O ports are available, enabling the microcontroller to handle a variety of digital signals and interface with external devices seamlessly.
  • Timers/Counters: Built-in timers and counters allow for precise time management and event counting, which is essential for tasks like pulse width modulation, time-sensitive protocol handling, and real-time control.
  • Serial Communication: Equipped with serial communication capabilities, the P83C557E4EFB/215557 supports various serial protocols, making it suitable for networked or standalone operations.
  • Peripheral Support: The microcontroller includes support for a wide range of peripherals, enhancing its adaptability to different hardware configurations and application requirements.
  • Power Management: Advanced power management features ensure that the microcontroller operates efficiently, with options for power-saving modes that reduce energy consumption during periods of inactivity.

Applications:

The NXP P83C557E4EFB/215557 is an ideal choice for a variety of applications, including industrial control systems, home automation, automotive electronics, and consumer products. Its robust feature set and reliable performance make it a go-to solution for designers looking to create sophisticated yet dependable embedded systems.

Technical Specifications:

Parameter Value
CPU Core 80C51
Memory Type RAM/ROM/EPROM/Flash
I/O Ports Multiple
Timers/Counters Yes
Serial Communication Yes
Power Management Advanced

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess