EN
  • EN
  • DE

NCP500SNT1G

Part No NCP500SNT1G
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832411-NCP500SNT1G
Ultra Librarian 3D Model Ultra Librarian NCP500SNT1G CAD Model

Description

The NCP500SNT1G by ON Semiconductor is a highly precise, low dropout voltage regulator that is ideal for various applications requiring voltage regulation with minimal power loss. This device is designed to deliver a steady and reliable power supply while maintaining high energy efficiency, making it suitable for battery-powered devices, portable electronics, and other equipment where power conservation is critical.

Key Features

  • Stable Output: The NCP500SNT1G offers a stable output voltage with a low dropout voltage, ensuring devices receive a consistent power supply even when input voltage fluctuates.
  • High Accuracy: With an output voltage accuracy of ±1%, this regulator provides precise voltage control, which is crucial for sensitive electronic components.
  • Low Power Consumption: The ultra-low quiescent current of typically 1.0 µA makes it an excellent choice for portable and battery-powered applications where extending battery life is essential.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, enhancing the regulator's reliability and longevity.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range from -40°C to +85°C, suitable for harsh environments.
  • Small Footprint: The compact SOT-23 package allows for integration into space-constrained designs without sacrificing performance.

Applications

The NCP500SNT1G is versatile and can be used in a wide array of applications, including:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Portable Media Players
  • Wireless LAN Devices
  • Personal Health Monitors
  • GPS Receivers
  • Cameras and Digital Still Cameras

ON Semiconductor's commitment to quality and performance is evident in the NCP500SNT1G voltage regulator. Its combination of high precision, low power consumption, and compact size makes it an excellent choice for designers looking to enhance the performance and efficiency of their electronic devices.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess