EN
  • EN
  • DE

P83C554SBBD/CV9514

Part No P83C554SBBD/CV9514
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1115+
Reference case LQFP64
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 725868-P83C554SBBD/CV9514
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P83C554SBBD/CV9514 CAD Model

Description

The NXP P83C554SBBD/CV9514 is a robust microcontroller that combines high performance with a wide range of features, making it an ideal solution for automotive and industrial applications. This microcontroller is part of NXP's 8-bit microcontroller family, offering a cost-effective and flexible platform for embedded systems.

Key Features

  • Core: The P83C554SBBD/CV9514 is built around a powerful 8-bit microcontroller core, which provides efficient processing capabilities for a variety of tasks.
  • Memory: It comes equipped with ample memory resources, including on-chip program and data storage, ensuring smooth operation and the ability to handle complex applications.
  • I/O Ports: A multitude of input/output ports are available, allowing for versatile connectivity options and interfacing with a wide range of external devices and peripherals.
  • Timers and Counters: Integrated timers and counters offer precise timing and control features that are essential for real-time applications.
  • Analog-to-Digital Converter: An onboard ADC provides the capability to convert analog signals into digital data, facilitating the use of sensors and analog inputs.
  • Communication Interfaces: The microcontroller supports various communication protocols, including UART, SPI, and I2C, enabling it to communicate with other devices and systems seamlessly.
  • Power Management: Advanced power management features help to reduce power consumption, making the P83C554SBBD/CV9514 an energy-efficient choice for battery-operated devices.
  • Robust Design: Designed to withstand harsh environments, this microcontroller is ideal for automotive applications where reliability and durability are paramount.

Applications

The versatility and high performance of the NXP P83C554SBBD/CV9514 make it suitable for a wide array of applications, particularly in the automotive sector. It can be used in engine control units, body electronics, vehicle networking, sensor applications, and more. Its robustness also makes it an excellent choice for industrial control systems, home automation, and other demanding environments.

Conclusion

With its combination of performance, connectivity, and durability, the NXP P83C554SBBD/CV9514 stands out as a reliable microcontroller for developers and engineers looking to create sophisticated and resilient embedded systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4038 $58.8266
17+ $6.8954 $117.2218
26+ $6.6794 $173.6644
36+ $6.4645 $232.7220
47+ $6.2486 $293.6842
62+ $5.6029 $347.3798
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess