EN
  • EN
  • DE

P80C552EFB/08,557

Part No P80C552EFB/08,557
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 80QFP / MCU 8-bit 80C51 CISC ROMLess 5V 80-Pin PQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 80C
Packaging Tray
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, I2C, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 40
Program Memory Type ROMless
RAM Size 256 x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-BQFP
Manufacturer Package 80-PQFP (14x20)
Win Source Part Number 791258-P80C552EFB/08,557
Popularity Medium
Supply and Demand Status Limited
Family Name P80C552
Introduction Date January 06, 1998
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P80C552EFB/08,557 CAD Model

Description

Introducing the NXP P80C552EFB/08,557 Microcontroller

The NXP P80C552EFB/08,557 is a powerful single-chip 8-bit microcontroller that merges the versatility of the 8051 architecture with an array of features suitable for a wide range of applications. This high-performance microcontroller is designed to deliver exceptional functionality and speed, making it an ideal choice for industrial control systems, automotive applications, and various other embedded systems that require a reliable and efficient microcontroller.

Key Features of the P80C552EFB/08,557:

  • Enhanced 8051 Architecture: The P80C552EFB/08,557 is built upon the robust 8051 architecture, known for its ease of use and widespread support, but with enhancements that provide increased processing power and flexibility.
  • On-Chip Memory: It comes equipped with 256 bytes of RAM and 8 KB of EPROM, offering ample space for your application code and data storage needs without the need for external memory components.
  • Multiple Communication Interfaces: The device includes a variety of communication interfaces such as UART, I2C, and SPI, enabling it to easily communicate with other devices and peripherals.
  • High I/O Count: With 40 general-purpose I/O pins, this microcontroller can handle multiple input and output operations, which is essential for complex embedded systems.
  • Timer/Counter Functionality: It features three 16-bit timers/counters, which are invaluable for timing operations, pulse generation, and event counting.
  • Watchdog Timer: The integrated watchdog timer helps to ensure system reliability by resetting the microcontroller in the event of a software malfunction.
  • Power-saving Modes: Various power-saving modes are available to reduce power consumption during idle periods, making it suitable for battery-operated devices.

Applications:

The NXP P80C552EFB/08,557 microcontroller is adept at handling the demands of sophisticated control systems. It is commonly used in:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Home appliances
  • Telecommunication systems

With its robust set of features and reliable performance, the P80C552EFB/08,557 from NXP stands out as a top choice for designers and engineers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess