EN
  • EN
  • DE

P80C51SBB

Part No P80C51SBB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343314-P80C51SBB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C51SBB CAD Model

Description

Product Overview: NXP P80C51SBB Microcontroller

The NXP P80C51SBB is a powerful microcontroller that offers a robust blend of features for a wide range of applications. This advanced microcontroller is based on a high-performance processor architecture and is designed to deliver exceptional performance and reliability for embedded systems.

Key Features

  • Core Processor: The P80C51SBB features a classic 80C51 core that provides a solid foundation for embedded applications, ensuring compatibility with a vast ecosystem of tools and software.
  • Clock Speed: It operates at a maximum frequency of 40 MHz, ensuring quick processing and response times, which is crucial for time-sensitive tasks.
  • Memory: Equipped with 256 bytes of RAM and 64 KB of ROM, it has ample space for program storage and efficient data handling.
  • I/O Ports: The microcontroller includes 32 programmable I/O lines, which allow for versatile interfacing with peripherals and other devices.
  • Serial Communication: It supports serial communication via a full-duplex enhanced UART, providing easy data transfer and connectivity with other components.
  • Timers: Three 16-bit timers/counters are available, enabling precise timing operations, event counting, and pulse-width modulation for control applications.
  • Power Management: The P80C51SBB includes power control modes such as idle and power-down modes to optimize power consumption for battery-powered or energy-efficient applications.
  • Interrupt System: An advanced interrupt system with four priority levels ensures that critical events are handled promptly and efficiently.

Applications

The versatility of the P80C51SBB makes it suitable for a diverse range of applications, including industrial control systems, home automation, automotive electronics, and consumer products. Its robust feature set also makes it ideal for developing sophisticated IoT devices that require reliable communication and processing capabilities.

Quality and Support

NXP is known for its commitment to quality, and the P80C51SBB is no exception. It is manufactured to meet high standards, ensuring long-term reliability for products that use this microcontroller. NXP also provides comprehensive technical support for developers, with extensive documentation, development tools, and a community forum for troubleshooting and collaboration.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess