EN
  • EN
  • DE

P80C51FA4BC

Part No P80C51FA4BC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343307-P80C51FA4BC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C51FA4BC CAD Model

Description

NXP P80C51FA4BC Microcontroller

The NXP P80C51FA4BC is a high-performance microcontroller that integrates a wealth of features to tackle a broad range of applications. This 8-bit microcontroller, derived from the MCS-51 family, is designed to offer both flexibility and reliability for embedded systems.

Key Features

  • Core: The P80C51FA4BC operates with a powerful 8-bit 80C51 central processing unit, providing a robust foundation for applications requiring deterministic logic operations and bit manipulation capabilities.
  • Memory: Equipped with 16KB of on-chip ROM/EPROM, this microcontroller allows for ample program storage. Additionally, it comes with 512 bytes of RAM, which is more than sufficient for intermediate data storage and stack operations.
  • Frequency: With an oscillator frequency of up to 40 MHz, the P80C51FA4BC can achieve high processing speeds, making it suitable for time-critical tasks and high-performance applications.
  • I/O Ports: It features four 8-bit I/O ports, all of which can be configured to input or output, thus offering excellent interfacing capabilities with a variety of peripherals.
  • Timers: Two 16-bit timers/counters are included, which can be utilized for event counting, pulse width modulation, or interval timing, enhancing the microcontroller's versatility.
  • Serial Communication: The device supports full-duplex serial communication, allowing for easy data exchange with other devices and systems, which is essential for networked or serially connected applications.
  • Interrupts: The P80C51FA4BC provides a powerful interrupt handling system with four priority levels, ensuring that critical events are addressed promptly and efficiently.
  • Power Management: It also includes power control modes such as Idle and Power-down modes, allowing for energy saving during periods of inactivity.

Applications

The versatility of the NXP P80C51FA4BC makes it an ideal choice for a wide array of applications, from industrial control systems and automation to consumer electronics and communication devices. Its robust feature set ensures that it can meet the demands of complex and varied tasks.

Conclusion

In summary, the NXP P80C51FA4BC microcontroller is a highly capable component that brings together speed, efficiency, and adaptability. Whether for professional or hobbyist projects, this microcontroller stands as a solid choice for those in need of a reliable and feature-rich MCU.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess