EN
  • EN
  • DE

P80C32EBAA

Part No P80C32EBAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description CMOS single-chip 8-bit microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343297-P80C32EBAA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C32EBAA CAD Model

Description

The NXP P80C32EBAA is a high-performance microcontroller that belongs to the 80C51 family, offering a versatile and powerful solution for embedded control systems. This 8-bit microcontroller is designed to deliver a balance between functionality and cost-effectiveness, making it an ideal choice for a wide range of applications such as industrial control, consumer electronics, and automation systems.

Key Features:

  • Core Processor: The P80C32EBAA is built around a robust 80C51 processor core, which provides a solid foundation for running your applications efficiently.
  • Clock Speed: It operates at a maximum clock frequency of 16 MHz, ensuring swift execution of instructions and responsiveness in time-sensitive tasks.
  • Memory: This microcontroller is equipped with 0 KB of internal RAM and 0 KB of ROM, which can be supplemented with external memory interfaces for larger and more complex applications.
  • I/O Pins: It features 32 programmable I/O lines that allow for flexible interfacing with a variety of peripherals and external devices.
  • Serial Communication: The device includes a full-duplex serial port, facilitating easy data communication with other microcontrollers, computers, or network modules.
  • Power Efficiency: With its low power consumption, the P80C32EBAA is optimized for energy-sensitive applications, contributing to the overall efficiency and sustainability of the system.
  • Temperature Range: It operates within an extended temperature range, making it suitable for harsh environments and demanding conditions.
  • Packaging: The microcontroller comes in a 40-pin DIP (Dual In-line Package), which is widely used and easy to handle for prototyping and production.

Applications:

The versatility of the NXP P80C32EBAA allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Automated industrial machinery
  • Home appliances and consumer electronics
  • Automotive control systems
  • Environmental monitoring equipment
  • Communication systems

With its combination of performance, flexibility, and cost-effectiveness, the NXP P80C32EBAA microcontroller is a reliable choice for designers and engineers looking to develop sophisticated control systems without breaking the bank.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5181 $60.6991
26+ $4.5276 $117.7176
40+ $4.3862 $175.4480
55+ $4.2446 $233.4530
71+ $4.1032 $291.3272
95+ $3.6787 $349.4765
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess