EN
  • EN
  • DE

P80C31X2BN

Part No P80C31X2BN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 80C51 8-bit microcontroller family 4K/8K/16K/32K ROM/OTP 128B/256B RAM low voltage 2.7 to 5.5 V, low power, high speed 30/33 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234776-P80C31X2BN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C31X2BN CAD Model

Description

The NXP P80C31X2BN is a powerful and versatile 8-bit microcontroller that is part of NXP's renowned 80C family, designed for embedded systems that require high performance, low power consumption, and a wide range of interfacing capabilities. This microcontroller is ideal for a variety of applications, including industrial control, consumer electronics, and automation systems.

Key Features

  • Core Processor: The P80C31X2BN is built around an 80C31 CPU core, ensuring compatibility with the MCS-51 instruction set, which is widely used in embedded applications.
  • Memory: It boasts 128 bytes of RAM and 0 KB of onboard ROM. The absence of integrated ROM means that designers have the flexibility to connect external memory according to their specific application needs.
  • Operating Frequency: The device operates at a frequency of up to 16 MHz, providing a balance between speed and power consumption.
  • I/O Pins: This microcontroller offers 32 programmable I/O lines, which are highly flexible and can be used for a variety of digital interfacing tasks.
  • Serial Communication: Equipped with a full-duplex UART, the P80C31X2BN facilitates easy serial communication, allowing for simple integration into systems requiring serial connectivity.
  • Timers: Two 16-bit timers/counters are included, which are useful for event counting and pulse width modulation (PWM).
  • Power-saving Modes: The device features Idle and Power-down modes, which significantly reduce power consumption when the microcontroller is not in active use.

Package and Quality

The P80C31X2BN is available in a 40-pin DIP (Dual In-line Package) that makes it suitable for breadboard prototyping as well as final PCB designs. The microcontroller is designed to meet the strict quality standards of NXP, ensuring reliability and performance in demanding environments.

Applications

With its robust feature set, the P80C31X2BN is an excellent choice for a broad range of applications. It is commonly used in automation systems, home appliances, automotive electronics, and other embedded systems that require a high-degree of control and interfacing capabilities.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess