EN
  • EN
  • DE

P5CC012XQ/S1A2120J

Part No P5CC012XQ/S1A2120J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC012XQ/S1A2120J / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346574-P5CC012XQ/S1A2120J
Ultra Librarian 3D Model Ultra Librarian P5CC012XQ/S1A2120J CAD Model

Description

The NXP P5CC012XQ/S1A2120J is a cutting-edge secure microcontroller designed to offer advanced security features for a variety of applications, including smart cards, mobile transactions, and identity verification systems. This product is part of NXP's renowned secure controller portfolio, which is widely recognized for its robust security measures and high-performance capabilities.

Key Features

  • Advanced Security: The microcontroller is equipped with state-of-the-art security features designed to protect against both physical and logical attacks. This ensures the integrity and confidentiality of sensitive data.
  • High Performance: With its powerful processing core, the P5CC012XQ/S1A2120J delivers fast data processing speeds, making it ideal for applications requiring quick transaction times.
  • Flexible Memory: The device includes a flexible memory architecture, allowing for scalable storage options to meet the demands of various applications.
  • Energy Efficiency: Designed with power efficiency in mind, this microcontroller is suitable for battery-operated devices, ensuring longer operation times between charges.
  • Connectivity: It supports multiple communication interfaces, facilitating easy integration with a wide range of peripheral devices and systems.

Applications

The P5CC012XQ/S1A2120J is ideal for deployment in sectors that require the highest levels of security, such as banking and finance for credit/debit card transactions, government for e-ID and e-Passport programs, and mobile communications for SIM and payment applications.

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The P5CC012XQ/S1A2120J is no exception, having undergone rigorous testing and validation to ensure it meets the stringent requirements of the industries it serves.

Technical Support and Documentation

Customers can access comprehensive technical support and detailed documentation, including datasheets, application notes, and design resources, to facilitate the integration and deployment of the P5CC012XQ/S1A2120J in their products.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess