EN
  • EN
  • DE

P5020PSE1QZA

Part No P5020PSE1QZA
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description MPU QorIQ P5020 RISC 64bit 45nm 2GHz 1295-Pin FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1026357-P5020PSE1QZA
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P5020PSE1QZA CAD Model

Description

Introducing the NXP P5020PSE1QZA Processor

The NXP P5020PSE1QZA is a high-performance, power-efficient processor designed to meet the demanding requirements of today's embedded computing applications. This processor is part of NXP's QorIQ P5 family, which is renowned for its advanced system-on-chip (SoC) architecture, integrating dual e5500 cores based on Power Architecture technology.

Key Features:

  • Advanced Multi-Core Architecture: The P5020PSE1QZA boasts dual cores that can run up to 2.0 GHz, providing a robust computational platform for multitasking and complex processing tasks.
  • Integrated High-Performance Data Path Acceleration Architecture (DPAA): This feature optimizes packet handling to enhance throughput and efficiency in networking and telecommunications workloads.
  • Enhanced Connectivity: The processor includes a rich set of I/O options, including multiple Gigabit Ethernet ports, USB 2.0, SATA 2.0, and PCIe Gen 2 interfaces, facilitating versatile connectivity for a wide range of applications.
  • Energy Efficiency: Built on NXP's advanced 45nm technology, the P5020PSE1QZA is engineered for energy efficiency, which is critical for reducing operational costs and supporting eco-friendly solutions.
  • Reliability and Security: The processor features advanced security capabilities, including secure boot, encryption engines, and tamper detection, ensuring the integrity and security of the system.

Applications:

The NXP P5020PSE1QZA is ideal for a variety of applications, particularly in the networking and telecommunications sectors. Its powerful processing capabilities and efficient data handling make it suitable for network routers, switches, access points, and other infrastructure equipment. Additionally, its security features make it an excellent choice for applications requiring secure data processing and storage, such as industrial control systems and defense electronics.

Overall, the NXP P5020PSE1QZA processor is a versatile and reliable choice for system designers looking to create high-performance, secure, and energy-efficient products for the embedded computing market.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Texas Instruments
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess