EN
  • EN
  • DE

P4080PSE1PNB

Part No P4080PSE1PNB
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description Integrated Communication Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package FCBGA
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1232459-P4080PSE1PNB
Categories Custom Parts
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P4080PSE1PNB CAD Model

Description

The NXP P4080PSE1PNB is a high-performance, power-efficient multicore processor designed to meet the rigorous demands of modern embedded computing applications. This product is part of NXP's QorIQ P4 series, which is renowned for its advanced integration and extensive feature set tailored for networking, telecommunications, and industrial markets.

Key Features

  • Multi-Core Processing: At the heart of the P4080PSE1PNB lies an octa-core processor configuration, featuring eight high-efficiency Power Architecture e500mc cores. This enables simultaneous multi-threaded performance, making it ideal for applications requiring significant parallel processing capabilities.
  • Enhanced Data Path Acceleration: The processor includes a sophisticated Data Path Acceleration Architecture (DPAA) that optimizes packet handling, improves throughput, and reduces latency, delivering enhanced performance for network-intensive tasks.
  • Integrated Security: A suite of security features ensures the integrity and confidentiality of data. With an onboard security engine, the P4080PSE1PNB provides encryption, decryption, and secure boot functionalities to protect sensitive information.
  • High-Speed Connectivity: The processor is equipped with a multitude of high-speed interfaces, including Gigabit Ethernet, Serial RapidIO, and PCI Express, facilitating rapid data transfer and connectivity with a range of peripherals and network components.
  • Virtualization Support: Built-in support for hardware virtualization allows multiple operating systems to run concurrently on the processor, enabling better resource utilization and system consolidation.

Applications

The NXP P4080PSE1PNB is versatile and can be employed in a variety of applications, such as:

  • Advanced networking and telecommunications equipment, including routers, switches, and gateways.
  • Industrial control and automation systems requiring robust processing capabilities.
  • Defense and aerospace systems where secure and reliable data processing is critical.
  • High-performance computing platforms for data analytics and scientific research.

Technical Specifications

For detailed technical specifications, developers and system integrators should refer to the official NXP datasheets and product documentation, which provide in-depth information on electrical characteristics, pin configurations, and thermal management considerations for the P4080PSE1PNB processor.

You May Also Be Interested in

New Japan Radio
Lowest to $1.3063
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Intel
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Intel
Contact for details
Need more? Email Us
NANYA
Need more? Email Us
QSI
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess