EN
  • EN
  • DE

P4080PSE1MZA

Part No P4080PSE1MZA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 1.5GHZ 1295FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500mc Microprocessor IC series 8 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)
Manufacturer NXP
Series QorIQ P4
Package Tray
Part Status Obsolete
Core Processor PowerPC e500mc
Speed 1.5GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 1295-BBGA, FCBGA
Case / Package 1295-FCPBGA (37.5x37.5)
Family Name P4080
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929849-P4080PSE1MZA
Ultra Librarian 3D Model Ultra Librarian P4080PSE1MZA CAD Model

Description

Product Overview: NXP P4080PSE1MZA

The NXP P4080PSE1MZA is a high-performance, power-efficient, multi-core processor designed to meet the demanding needs of networking, telecom, and industrial applications. This processor is part of the QorIQ P4 series and is engineered to deliver exceptional computing capabilities while maintaining low power consumption.

Key Features:

  • Multi-Core Processing: The P4080PSE1MZA features eight e500mc cores, each capable of running up to 1.5 GHz. This multi-core architecture enables parallel processing and is ideal for applications requiring high throughput and real-time performance.
  • Advanced Data Path Acceleration: With integrated data path acceleration architecture (DPAA), this processor offloads complex networking tasks from the CPU, enhancing throughput and efficiency for packet processing tasks.
  • Integrated Security: The device includes a suite of security features such as secure boot, encryption, and a hardware random number generator, providing robust security for sensitive applications.
  • High-Speed Connectivity: The P4080PSE1MZA supports a range of high-speed connectivity options, including multiple Gigabit Ethernet, 10 Gigabit Ethernet, and PCI Express interfaces, ensuring fast data transfer and connectivity with peripheral devices.
  • Energy Efficiency: Designed with power efficiency in mind, the processor features advanced power management capabilities that reduce overall power consumption without sacrificing performance.

Applications:

This processor is versatile and can be used in various applications such as:

  • Enterprise and service provider networking equipment
  • Telecommunications infrastructure
  • Industrial control and automation systems
  • High-performance computing and embedded systems

Technical Specifications:

  • CPU: Eight e500mc cores up to 1.5 GHz
  • Cache: 128KB L2 cache per core, up to 2MB shared L3 cache
  • Memory: DDR3/DDR3L support with ECC
  • Security: Integrated security engine
  • Connectivity: Multiple GE, 10 GE, PCI-E interfaces
  • Package: 1295-pin FC-PBGA

The NXP P4080PSE1MZA processor is a robust solution for developers looking to integrate high-performance, multi-core processing power into their designs, with the added benefits of energy efficiency and integrated security features.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess