EN
  • EN
  • DE

P2041NXN7NNC

Part No P2041NXN7NNC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 1.3GHZ 780FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 1.3GHz 780-FCPBGA (23x23)
Manufacturer NXP
Series QorIQ P2
Package Tray
Core Processor PowerPC e500mc
Speed 1.3GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 780-BFBGA
Case / Package 780-FCPBGA (23x23)
Family Name P2041
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929824-P2041NXN7NNC
Ultra Librarian 3D Model Ultra Librarian P2041NXN7NNC CAD Model

Description

Product Overview: P2041NXN7NNC by NXP Semiconductors

The P2041NXN7NNC is a high-performance, power-efficient processor from NXP Semiconductors, designed to meet the rigorous demands of networking and telecommunications applications. This integrated communications processor is part of NXP's QorIQ P series, which is renowned for its exceptional performance-to-power ratio and advanced system-on-chip (SoC) architecture.

Featuring a quad-core configuration, the P2041NXN7NNC is built on Power Architecture technology, ensuring robust processing capabilities with clock speeds that can meet the needs of intensive multitasking environments. Each core is equipped with its own L2 cache, while a shared L3 cache further enhances the processor's efficiency and speed.

The P2041NXN7NNC supports high-speed connectivity and is optimized for packet processing, with integrated security features that make it ideal for applications such as edge routers, switches, access devices, and other network infrastructure equipment. It includes support for multiple high-bandwidth I/O interfaces, including Gigabit Ethernet, PCIe Gen2, and USB 2.0, providing versatile connectivity options for a wide array of peripherals and network components.

This processor is also designed with energy efficiency in mind, featuring advanced power management techniques that help reduce overall power consumption without sacrificing performance. The P2041NXN7NNC is suitable for environments where thermal management and power efficiency are critical, making it an excellent choice for embedded systems and compact networking devices.

NXP's P2041NXN7NNC also offers an array of integrated security features, such as secure boot, encryption, and tamper detection, ensuring secure data handling and protection against unauthorized access or breaches. This makes the processor a secure and reliable solution for handling sensitive data in networked environments.

In summary, the P2041NXN7NNC from NXP Semiconductors is a versatile, high-performance processor that delivers the necessary computational power, connectivity, and security for today's advanced networking and telecommunication systems. Its balance of performance, power efficiency, and integrated features make it an ideal choice for manufacturers and developers looking to create robust, secure, and energy-efficient networking solutions.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,608.7501 $1,608.7501
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess