EN
  • EN
  • DE

P2010NXN2MHC

Part No P2010NXN2MHC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 1.2GHZ 689TEBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)
Manufacturer NXP
Series QorIQ P2
Package Tray
Core Processor PowerPC e500v2
Speed 1.2GHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 689-BBGA Exposed Pad
Case / Package 689-TEPBGA II (31x31)
Family Name P2010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929808-P2010NXN2MHC
Ultra Librarian 3D Model Ultra Librarian P2010NXN2MHC CAD Model

Description

The P2010NXN2MHC is a high-performance, power-efficient processor from NXP Semiconductors, designed to meet the needs of a wide range of embedded applications. This processor is part of the QorIQ P2 series, which is known for its advanced multi-core architecture, making it an ideal choice for networking, industrial, and telecommunications markets.

Key Features

  • Integrated Multi-Core Processor: The P2010NXN2MHC features a single e500 core, which is built on Power Architecture® technology. This core operates at speeds up to 1.2 GHz, providing a balanced performance for multi-tasking environments.
  • Energy Efficiency: With its advanced power management capabilities, the P2010NXN2MHC is designed to maximize performance per watt, reducing the overall power consumption for cost-effective and eco-friendly solutions.
  • Connectivity: This processor comes with a rich set of I/O options, including Gigabit Ethernet, USB 2.0, and PCI Express interfaces, enabling high-speed connectivity and data transfers for various applications.
  • Security Features: The P2010NXN2MHC incorporates advanced security features such as secure boot, encryption, and anti-tamper technology, ensuring the integrity and protection of sensitive data.
  • Memory Support: It supports a variety of memory types, including DDR2 and DDR3 SDRAM, allowing for flexible and scalable memory solutions tailored to specific application requirements.

Applications

The versatile nature of the P2010NXN2MHC processor makes it suitable for a range of applications. It is commonly used in network routers and switches, industrial control systems, aerospace and defense systems, and other embedded computing devices that require robust processing capabilities.

Technical Specifications

Attribute Details
CPU Core e500
Frequency Up to 1.2 GHz
Memory Type DDR2, DDR3 SDRAM
I/O Interfaces Gigabit Ethernet, USB 2.0, PCI Express
Package 780-pin FCBGA

In conclusion, the P2010NXN2MHC from NXP is a powerful and flexible processor that delivers the efficiency, connectivity, and security required for today's demanding embedded systems.

You May Also Be Interested in

Advanced Micro Devices
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 506 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess