EN
  • EN
  • DE

P1013PSE2LFA

Part No P1013PSE2LFA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ P1 1.067GHZ PBGA689 / PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 1.067GHz 689-TEPBGA II (31x31)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ P1
Package Tray
Product Status Obsolete
Core Processor PowerPC e500v2
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.067GHz
Co-Processors/DSP Security; SEC
RAM Controllers DDR2, DDR3
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet 10/100/1000Mbps (2)
SATA SATA 3Gbps (2)
USB USB 2.0 + PHY (2)
Temperature Range - Operating 0°C ~ 105°C (TA)
Security Features Cryptography, Random Number Generator
Mounting Type Surface Mount
Package / Case 689-BBGA Exposed Pad
Supplier Device Package 689-TEPBGA II (31x31)
Additional Interfaces DUART, I2C, I2S, MMC/SD, SPI
Base Product Number P1013
Standard Package 27
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Win Source Part Number 1346274-P1013PSE2LFA
Ultra Librarian 3D Model Ultra Librarian P1013PSE2LFA CAD Model

Description

The P1013PSE2LFA is a high-performance, power-efficient processor from NXP Semiconductors, designed to meet the demanding needs of embedded computing applications. This product is part of NXP's QorIQ P1 series, which is renowned for its exceptional integration, broad performance range, and low power consumption.

Key Features

  • Core: The P1013PSE2LFA features a single e500 core, which is based on Power Architecture technology. This core operates at speeds of up to 800MHz, delivering the computational power necessary for a variety of applications without compromising on energy efficiency.
  • Connectivity: With integrated support for multiple high-speed interfaces, this processor is well-equipped for connectivity. It includes Gigabit Ethernet controllers, PCI Express slots, USB 2.0 ports, and Serial RapidIO interfaces, making it highly versatile in different system configurations.
  • Memory Support: The device supports DDR2 and DDR3 memory with Error Correction Code (ECC) capabilities, ensuring data integrity and reliability for critical applications.
  • Security: Security is a paramount concern in today's interconnected world, and the P1013PSE2LFA addresses this with its advanced encryption features. The processor includes a security engine that supports a variety of algorithms, including AES, DES, 3DES, SHA, and RSA, to provide robust data protection.
  • Power Efficiency: Designed for power-sensitive applications, this processor implements advanced power management techniques. It can operate within a wide range of power envelopes, making it suitable for both industrial and consumer applications where energy efficiency is key.

Applications

The P1013PSE2LFA is ideal for a broad spectrum of applications, including networking equipment (such as routers and switches), industrial control systems, aerospace and defense, as well as energy management systems. Its ability to handle complex tasks with minimal power consumption also makes it suitable for portable and compact devices that require reliable performance on the go.

Conclusion

In summary, the P1013PSE2LFA from NXP stands out as a versatile and efficient processor, equipped with the necessary features to support a wide range of embedded computing tasks. Its balance of power, performance, and security makes it an excellent choice for developers looking to create sophisticated systems with stringent power and space requirements.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess